KOSTER American Corporation Very Low Viscosity Synthetic Resin Crisin 76

Description
Very low viscosity synthetic resin for waterproofing against rising damp (wicking moisture) even in case of high moisture and salt contents in the masonry. Due to its very low density and its surface tension which is considerably lower than that of water, KOSTER Crisin 76 displaces water from the capillaries. After full cure, KOSTER Crisin 76 remains elastic and does not rot. Density: 0.76 g/cm³, viscosity 1.2 mPa · s. KOSTER Crisin 76 is resistant to all aggressive media which are usually encountered in masonry such as acids, alkalis and salts, during application as well as after full cure. Tested according to WTA guidelines. Together with KOSTER Restoration Plasters it is suitable for the restoration of masonry. Watch the KOSTER Crisin 76 application video!
Datasheet
Description
Very low viscosity synthetic resin for waterproofing against rising damp (wicking moisture) even in case of high moisture and salt contents in the masonry. Due to its very low density and its surface tension which is considerably lower than that of water, KOSTER Crisin 76 displaces water from the capillaries. After full cure, KOSTER Crisin 76 remains elastic and does not rot. Density: 0.76 g/cm³, viscosity 1.2 mPa · s. KOSTER Crisin 76 is resistant to all aggressive media which are usually encountered in masonry such as acids, alkalis and salts, during application as well as after full cure. Tested according to WTA guidelines. Together with KOSTER Restoration Plasters it is suitable for the restoration of masonry. Watch the KOSTER Crisin 76 application video!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Very Low Viscosity Synthetic Resin - Crisin 76 - KOSTER American Corporation
Virginia Beach, VA, USA
Very Low Viscosity Synthetic Resin
Crisin 76
Very Low Viscosity Synthetic Resin Crisin 76
Very low viscosity synthetic resin for waterproofing against rising damp (wicking moisture) even in case of high moisture and salt contents in the masonry. Due to its very low density and its surface tension which is considerably lower than that of water, KOSTER Crisin 76 displaces water from the capillaries. After full cure, KOSTER Crisin 76 remains elastic and does not rot. Density: 0.76 g/cm³, viscosity 1.2 mPa · s. KOSTER Crisin 76 is resistant to all aggressive media which are usually encountered in masonry such as acids, alkalis and salts, during application as well as after full cure. Tested according to WTA guidelines. Together with KOSTER Restoration Plasters it is suitable for the restoration of masonry. Watch the KOSTER Crisin 76 application video!

Very low viscosity synthetic resin for waterproofing against rising damp (wicking moisture) even in case of high moisture and salt contents in the masonry. Due to its very low density and its surface tension which is considerably lower than that of water, KOSTER Crisin 76 displaces water from the capillaries. After full cure, KOSTER Crisin 76 remains elastic and does not rot. Density: 0.76 g/cm³, viscosity 1.2 mPa · s. KOSTER Crisin 76 is resistant to all aggressive media which are usually encountered in masonry such as acids, alkalis and salts, during application as well as after full cure. Tested according to WTA guidelines. Together with KOSTER Restoration Plasters it is suitable for the restoration of masonry.
Watch the KOSTER Crisin 76 application video!

Supplier's Site Datasheet

Technical Specifications

  KOSTER American Corporation
Product Category Industrial Coatings
Product Number Crisin 76
Product Name Very Low Viscosity Synthetic Resin
Type Coating (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
Shielding Aerosols - 2474251 - RS Components, Ltd.
Specs
Type Coating
Form Aerosol
View Details
Infernex Powder PS-1000 Silver - PS-1000 Silver - FORREST Technical Coatings
Specs
Type Coating; Powder Coating; Paint
Substrate Metallic; Steel
Cure / Setting Technology Thermoset
View Details