KOSTER American Corporation Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| Cold applied self-adhesive joint tape for the integration into area waterproofing made of bitumen thick film sealants and KOSTER KSK waterproofing membranes. Fields of application include waterproofing and permanent bridging... | |
| Cold applied self-adhesive rubber / bitumen sealing membrane for the waterproofing of small, weather exposed areas such as roofs, garages or balconies. Applicable between 54°F and 95°F. KOSTER KSK ALU... | |
| Cold applied self-adhesive synthetic / bitumen sealing membrane for the waterproofing of small, weather exposed roofs, garages and car ports. Applicable between 54°F and 95°F. KOSTER KSK ALU Strong does... | |
| Cold applied self-adhesive tape for sealing the upper edges of KOSTER KSK sealing membranes. KOSTER Butyl Fix-Tape Fleece can be plastered over. KOSTER Butyl Fix-Tape Fleece 1.5 mm thick with... | |
| Cold self-adhesive rubber/bitumen waterproofing tape for application in façade areas and to windproof window connections. Highly flexible, immediately waterproof and resistant to driving rain. Crack bridging and suitable for application... | |
| Double sided cold applied self-adhesive synthetic / bitumen sealing membrane for the creation of custom detail waterproofing solution. The KOSTER KSK DS 15 membrane does not require hot air or... | |
| KOSTER Fix-Tape 10 is a 39 mil thick self-adhesive rubber/bitumen-based sealing tape, laminated twice on highly tear resistant polyethylene sheet. | |
| KOSTER KSK SY 15 consists of a highly tear resistant, 2-layer cross-laminated, polyethylene foil with a plastic bitumen / rubber adhesive- and sealing-compound. It is cold applied and therefore no... | |
| Ready to use, cold applied self adhesive fillet for waterproofing with KOSTER thick film sealants or KOSTER KSK membranes. Also suitable for waterproofing connections, pipe-penetrations or support areas such as... | |
| Self-adhesive sealing tape for the waterproofing of areas such as wall / floor junctions, wall and roof penetrations or for the repair of leaking gutters and downspouts. KOSTER Fix-Tape 10... | |
| The KOSTER BD Flex Tape K 120 is a highly flexible, rubber-like joint sealing tape made from a high quality elastomer. It is used to connect area waterproofing in zones... |