KOSTER American Corporation 2 Component, Solvent-Free, Liquid Applied, Elastic and Crack Bridging Material 21

Description
A multi purpose waterproofing product with excellent adhesion to dry and moist substrates. KOSTER 21 is a 2 component, solvent-free, liquid applied, elastic and crack bridging material. It is liquid applied and therefore seamless, which greatly eases application to complicated architectural details. Due to its UV stability it is suitable for indoor and outdoor use. The white color reflects sunlight and reduces building surface temperatures. The fast curing coating is highly flexible, resistant to occasional foot traffic, aging, hydrolysis, UV-rays, frost, and salt. KOSTER 21 seals against synthetic oils and aliphatic hydrocarbons with high boiling points (up to 2 bar). KOSTER 21 is not resistant against substances with high aromatic hydrocarbon contents such as benzene, xylene, toluene, etc. In case of questions contact our technical support team. KOSTER 21 does not contain volatile organic compounds (VOC content = 0), is free of polyurethanes, isocyanates, and bitumen.
Description
A multi purpose waterproofing product with excellent adhesion to dry and moist substrates. KOSTER 21 is a 2 component, solvent-free, liquid applied, elastic and crack bridging material. It is liquid applied and therefore seamless, which greatly eases application to complicated architectural details. Due to its UV stability it is suitable for indoor and outdoor use. The white color reflects sunlight and reduces building surface temperatures. The fast curing coating is highly flexible, resistant to occasional foot traffic, aging, hydrolysis, UV-rays, frost, and salt. KOSTER 21 seals against synthetic oils and aliphatic hydrocarbons with high boiling points (up to 2 bar). KOSTER 21 is not resistant against substances with high aromatic hydrocarbon contents such as benzene, xylene, toluene, etc. In case of questions contact our technical support team. KOSTER 21 does not contain volatile organic compounds (VOC content = 0), is free of polyurethanes, isocyanates, and bitumen.

Suppliers

Company
Product
Description
Supplier Links
2 Component, Solvent-Free, Liquid Applied, Elastic and Crack Bridging Material - 21 - KOSTER American Corporation
Virginia Beach, VA, USA
2 Component, Solvent-Free, Liquid Applied, Elastic and Crack Bridging Material
21
2 Component, Solvent-Free, Liquid Applied, Elastic and Crack Bridging Material 21
A multi purpose waterproofing product with excellent adhesion to dry and moist substrates. KOSTER 21 is a 2 component, solvent-free, liquid applied, elastic and crack bridging material. It is liquid applied and therefore seamless, which greatly eases application to complicated architectural details. Due to its UV stability it is suitable for indoor and outdoor use. The white color reflects sunlight and reduces building surface temperatures. The fast curing coating is highly flexible, resistant to occasional foot traffic, aging, hydrolysis, UV-rays, frost, and salt. KOSTER 21 seals against synthetic oils and aliphatic hydrocarbons with high boiling points (up to 2 bar). KOSTER 21 is not resistant against substances with high aromatic hydrocarbon contents such as benzene, xylene, toluene, etc. In case of questions contact our technical support team. KOSTER 21 does not contain volatile organic compounds (VOC content = 0), is free of polyurethanes, isocyanates, and bitumen.

A multi purpose waterproofing product with excellent adhesion to dry and moist substrates. KOSTER 21 is a 2 component, solvent-free, liquid applied, elastic and crack bridging material. It is liquid applied and therefore seamless, which greatly eases application to complicated architectural details. Due to its UV stability it is suitable for indoor and outdoor use. The white color reflects sunlight and reduces building surface temperatures. The fast curing coating is highly flexible, resistant to occasional foot traffic, aging, hydrolysis, UV-rays, frost, and salt.

KOSTER 21 seals against synthetic oils and aliphatic hydrocarbons with high boiling points (up to 2 bar). KOSTER 21 is not resistant against substances with high aromatic hydrocarbon contents such as benzene, xylene, toluene, etc. In case of questions contact our technical support team. KOSTER 21 does not contain volatile organic compounds (VOC content = 0), is free of polyurethanes, isocyanates, and bitumen.

Supplier's Site

Technical Specifications

  KOSTER American Corporation
Product Category Industrial Coatings
Product Number 21
Product Name 2 Component, Solvent-Free, Liquid Applied, Elastic and Crack Bridging Material
Type Coating (optional feature); Sealer
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
Shielding Aerosols - 2474251 - RS Components, Ltd.
Specs
Type Coating
Form Aerosol
View Details
TruRAL Industrial Powder Coatings - TruRAL Powder - FORREST Technical Coatings
Specs
Type Coating; Powder Coating; Paint
Chemistry Polyester
Substrate Aluminum; Metallic; Plastic; Steel; Wood
View Details