KOSTER American Corporation Datasheets for Primers and Adhesion Promoters
Primers and adhesion promoters are applied to a substrate to enhance the bond strength between a surface coating (e.g., clear coats, adhesives) and the substrate.
Primers and Adhesion Promoters: Learn more
| Product Name | Notes |
|---|---|
| Brush or spray applied, dust-binding, solvent-containing bitumen primer. Suitable for cold applied self adhesive waterproofing membranes and bitumen based waterproofing, forexample rubberized bitumen thick film sealants. Suitable as bonding agent... | |
| For the application of KOSTER KSK waterproofing membranes at temperatures below 41°F. Strongly adhesive, fast curing, synthetic resin based, contains solvents. | |
| KOSTER Anti-Soot is a permanent, deeply penetrating primer to prevent and combat sooting in chimneys. Sootings in the substrate will be enclosed and damages to subsequent plasters are avoided. The... | |
| KOSTER BD 50 Primer is a water-dilutable, low viscosity, styrene-butadiene based primer. KOSTER BD 50 Primer reduces the absorbency of cementitious substrates. KOSTER BD 50 Primer is solvent-, plasticizer-, and... | |
| Solvent-free primer for the application of KOSTER KSK waterproofing membranes above 14 °F. Strongly adhesive, based on emulsified bitumen with a high synthetic content. | |
| VAP-1 06 Primer is a water-based one component resin system for priming absorbent and non-absorbent substrates such as Koester VAP I® moisture mitigations systems, terrazzo, marble, ceramic and quarry tile... |