KOSTER American Corporation Datasheets for Protective Liners and Lining Systems
Protective liners and lining systems protect an underlying surface from corrosion, wear, erosion, heat or fire. They may also provide leak protection or fluid containment.
Protective Liners and Lining Systems: Learn more
| Product Name | Notes |
|---|---|
| The KOSTER BD Floor Sleeve is made of Nitril Butadiene Rubber (NBR) and is reinforced with an overlaying mesh. It is designed for permanent elastic waterproofing of wet rooms, when... | |
| The KOSTER BD Inside Corner is made of Nitril Butadiene Rubber (NBR) and is reinforced with an overlaying mesh. It is designed for permanent elastic waterproofing of wet rooms, when... | |
| The KOSTER BD Outside Corner is made of Nitril Butadiene Rubber (NBR) and is reinforced with an overlaying mesh. It is designed for permanent elastic waterproofing of wet rooms, when... | |
| The KOSTER BD Wall sleeve is made of Nitril Butadiene Rubber (NBR) with a mesh embedded in the middle. It is designed for permanent elastic waterproofing of wet rooms, when... |