KOSTER American Corporation Datasheets for Architectural Coatings
Architectural coatings include paints, sealers, and specialty coatings for floors, roofs, walls, ceilings, decks, pavement, walkways, concrete surfaces, and other building and construction applications.
Architectural Coatings: Learn more
| Product Name | Notes |
|---|---|
| KOSTER Elastic Roof is an elastic, crack bridging, and solvent-free waterproofing material for dry and slightly damp substrates. It is free of VOC's (Volatile Organic Compounds), free of Polyurethanes, and... | |
| KOSTER EM-VS is a universally applicable, water based, scratch-resistant epoxy resin sealant with very high covering power. It bonds very well to all cementitious substrates. It is resistant to medium... | |
| KOSTER KBE Liquid Film is a highly elastic, solvent-free, rubber/bitumen based compound. The material is weather and UV-resistant. KOSTER KBE Liquid Film is used for foundation and intermediate waterproofing on... | |
| Liquid applied, 1 component synthetic waterproofing for sloped roofs. KOSTER Dachflex® is a foil like coating, waterproof, water vapor permeable and can be colored. The material is highly elastic, quick... |