KOSTER American Corporation Fibrated Bitumen Compound BS 1 Bitumen Paste

Description
KOSTER BS 1 Bitumen Paste is a solvent based, non-sagging weather resistant and flexible bitumen paste. The softening point is at 212ºF (100ºC) which ensures the stability of the material. The BS 1 Bitumen Paste is resistant to diluted acids, alkalis, industrial gases, salt-water, and similar aggressive substances. KOSTER BS 1 Bitumen Paste is asbestos-free and contains no PCBs.
Description
KOSTER BS 1 Bitumen Paste is a solvent based, non-sagging weather resistant and flexible bitumen paste. The softening point is at 212ºF (100ºC) which ensures the stability of the material. The BS 1 Bitumen Paste is resistant to diluted acids, alkalis, industrial gases, salt-water, and similar aggressive substances. KOSTER BS 1 Bitumen Paste is asbestos-free and contains no PCBs.
Datasheet
Datasheet Summary
Powered by GS/AI

KOSTER BS 1 Bitumen Paste is a solvent-based, non-sagging, weather-resistant, and flexible bitumen compound. It has a softening point of 212¬?F (100°C), ensuring material stability. The paste is resistant to diluted acids, alkalis, industrial gases, and salt-water, making it suitable for various aggressive environments. It is asbestos-free and does not contain PCBs. This product is designed for repairing leaks on roofs with bitumen membranes or corrugated sheets, sealing wall connections, and waterproofing both vertical and horizontal surfaces in interior or exterior applications. It can be used above or below grade and is effective for sealing pipe penetrations. The application requires a clean, dry substrate, and it is recommended to use KOSTER Bitumen Primer on absorbent surfaces. KOSTER BS 1 Bitumen Paste is packaged in a 1.32-gallon (5-liter) pail and has a coverage rate of 0.02 gallons per square foot for a 40 mil layer thickness. It should be applied at a thickness of 1/8 to 5/32 inches (3 to 4 mm) using a trowel, with ideal application temperatures between 41¬?F and 77¬?F (5°C and 25°C). The product can be stored for at least 12 months in original sealed packages and is not sensitive to frost. Safety precautions include using the product in well-ventilated areas due to its flammable nature and potential to cause drowsiness.

Datasheet Summary
Powered by GS/AI

KOSTER BS 1 Bitumen Paste is a solvent-based, non-sagging, weather-resistant, and flexible bitumen compound. It has a softening point of 212¬?F (100°C), ensuring material stability. The paste is resistant to diluted acids, alkalis, industrial gases, and salt-water, making it suitable for various aggressive environments. It is asbestos-free and does not contain PCBs. This product is designed for repairing leaks on roofs with bitumen membranes or corrugated sheets, sealing wall connections, and waterproofing both vertical and horizontal surfaces in interior or exterior applications. It can be used above or below grade and is effective for sealing pipe penetrations. The application requires a clean, dry substrate, and it is recommended to use KOSTER Bitumen Primer on absorbent surfaces. KOSTER BS 1 Bitumen Paste is packaged in a 1.32-gallon (5-liter) pail and has a coverage rate of 0.02 gallons per square foot for a 40 mil layer thickness. It should be applied at a thickness of 1/8 to 5/32 inches (3 to 4 mm) using a trowel, with ideal application temperatures between 41¬?F and 77¬?F (5°C and 25°C). The product can be stored for at least 12 months in original sealed packages and is not sensitive to frost. Safety precautions include using the product in well-ventilated areas due to its flammable nature and potential to cause drowsiness.

Suppliers

Company
Product
Description
Supplier Links
Fibrated Bitumen Compound - BS 1 Bitumen Paste - KOSTER American Corporation
Virginia Beach, VA, USA
Fibrated Bitumen Compound
BS 1 Bitumen Paste
Fibrated Bitumen Compound BS 1 Bitumen Paste
KOSTER BS 1 Bitumen Paste is a solvent based, non-sagging weather resistant and flexible bitumen paste. The softening point is at 212ºF (100ºC) which ensures the stability of the material. The BS 1 Bitumen Paste is resistant to diluted acids, alkalis, industrial gases, salt-water, and similar aggressive substances. KOSTER BS 1 Bitumen Paste is asbestos-free and contains no PCBs.

KOSTER BS 1 Bitumen Paste is a solvent based, non-sagging weather resistant and flexible bitumen paste. The softening point is at 212ºF (100ºC) which ensures the stability of the material. The BS 1 Bitumen Paste is resistant to diluted acids, alkalis, industrial gases, salt-water, and similar aggressive substances. KOSTER BS 1 Bitumen Paste is asbestos-free and contains no PCBs.

Supplier's Site Datasheet

Technical Specifications

  KOSTER American Corporation
Product Category Industrial Coatings
Product Number BS 1 Bitumen Paste
Product Name Fibrated Bitumen Compound
Type Coating (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
Shielding Aerosols - 2474251 - RS Components, Ltd.
Specs
Type Coating
Form Aerosol
View Details
Premium Acrylic Modified Alkyd Enamel 64E - 64E Series - FORREST Technical Coatings
Specs
Type Coating; Enamel; Clear Coat; Paint
Chemistry Alkyd; Resin
Substrate Metallic; Steel
View Details