MPI Label Systems Datasheets for Packaging Machines
Packaging machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation.
Packaging Machines: Learn more
| Product Name | Notes |
|---|---|
| 16" Label Width Capacity | |
| 3 Roller Indexer System features a heavy duty rugged conveyor base, has stainless steel conveyor side frames, and an easily adjustable applicator mount. It has an operator control console, stepper... | |
| 4" Label Width Capacity | |
| 4.5" Wide – Electric Label Dispenser “High Speed” Ideal for virtually any kind of label from bar code to packaging Automatically peels and advances labels Photosensor Accuracy and Reliability All... | |
| 4.5" Wide – Electric Label Dispenser Ideal for short length and tiny bar code labels Automatically peels and advances labels Photosensor accuracy and reliability All metal construction High torque motor... | |
| 7" Wide – Electric Label Dispenser “High Speed” Ideal for wider packaging type labels Automatically peels and advances labels Photosensor accuracy and reliability All metal construction High torque motor for... | |
| 3135 Wipe-On Label Applicator delivers on its promise of speed, accuracy, and ease of use. And that translates into lower operating costs and increased productivity for your business. Speeds up... | |
| 3138-N Merge Printer Applicator is Label-Aire's latest printer applicator featuring New Generation technology making it the ideal choice for the most demanding print and apply applications. It utilizes Label-Aire's wipe-on... | |
| 3139/38-N Printer Applicator thermal transfer or direct transfer imprints and applies labels around any corner or two labels on adjacent panels utilizing a vacuumized drum. The Model 3138-N with its... | |
| 3600-PA Dual Action Tamp (DAT) Printer Applicator is a high speed, thermal transfer Labeler used to print and apply pressure sensitive labels that can be programmed for single or two... | |
| 3600PA Printer Applicator is rugged & versatile, high speed, thermal transfer labeler used to print and apply pressure sensitive labels to various products. A Sato or Zebra print engine is... | |
| Inline 5100 is a rugged stainless steel cabinet based (including frame and side plates) labeling system that can be outfitted with Label-Aire's full range of Label-Aire New Generation 3100/3000 Series... | |
| Label-Aire 3015-ND was designed for simple wipe-on labeling applications in all markets (available in either 220 Volts, 50 Hz or 115 Volts, 60 Hz configurations). Underneath the 3015-ND is an... | |
| Label-Aire Model 3114 Label Applicator represents the ultimate in dual action tamp pressure-sensitive labeling technology. It is simply the most advanced two-panel labeler on the market with its intelligent controller,... | |
| Model 1700 is for multiple roll dispensing custom made labels. Convenient support arms provide easy installation or replacement of individual rolls independent of other rolls in the dispenser. Holds up... | |
| The 360a Series Label Applicator evolved from the industry standard 360 Series Platform. The 360a can be configured as a merge, blow-on or tamp-blow applicator, 5", 7.5" or 10" widths... | |
| A contract packager needed a labeling system to apply clear labels to the front and back of a variety of container shapes at speeds up to 160 containers per minute. | |
| A fertilizer company required a system to apply pressure-sensitive labels to its full line of plant fertilizer containers. The labels are applied to two types of containers: Oval-shaped and round... | |
| A large pharmaceutical company required a labeling system to apply two separate pre-printed pressure-sensitive labels to the front side of conveyed pallets-without the utilization of two separate labelers. A heavy... | |
| A large water bottle company required a system to apply pressure sensitive labels to the top of bottle caps for its 5 gallon water bottles. The labels feature an FDA-approved... | |
| A major prepared fruit packager required variable date printing on the top label of their top and bottom labeled bowls and trays of assorted melons, pineapples and grapes. Due to... | |
| A manufacturer of feminine hygiene products needed to accurately wrap apply a decorative label to a cylindrical product at speeds up to 35 containers per minute. The cylindrical container required... | |
| A manufacturer of plastic containers was charged by their customer to provide a front and back labeling system. In order to keep up with the manufacturer's demanding 24/7 production schedule,... | |
| A national supplier of PVC plumbing fittings required a labeling system to print bar code information on to labels and apply them to various PVC fittings. The custom solution was... | |
| A producer of baked goods needed to replace a competitor's aging labeling system with a faster unit to more accurately apply top/bottom decorative and nutritional labels to clear clamshell containers... | |
| A producer of natural personal care products needed a single labeling system that could wrap apply decorative labels to both their oblong-shaped deodorant stick containers and to their round lotion... | |
| A West Coast contract brewer specializing in continental European ales required a labeling system to accurately wrap apply three decorative labels (two stacked front labels and one back label) to... | |
| An automotive cleaning solution company was in need of a versatile pressure-sensitive labeling system to apply labels to its 1-gallon jugs of its private label glass and surface cleaner reliably... | |
| Bottom labeling systems are available in two configurations. Above left, a dual hugger belt assembly is used to transport products through a top and bottom labeling station. The dual hugger... | |
| Consisting of the KR 215 feed base, KR 211 label head and shingle conveyor, the KR 215 Labeling System combines the flexibility of the KR feed base with the precise... | |
| Dispenser provides dispensing of clear imprints on any label. It can be printed perpendicular or parallel to the web flow. As it is dispensed, it is detected by a reflective... | |
| Form, Fill, and Seal The 360FFS is designed for most form, fill and seal applica tions along with those applications that allow for a limited amount of space for the... | |
| Front/Back Labeling has three modes of operation: Single Label Application, Front & Back Label Applications, Cover Label or Re-Label Applications. All modular conveyors are equipped with rugged Versalum extruded aluminum... | |
| Handheld Label Dispensers can be used for repetitive labeling of boxes or bags. Simply squeeze the handle to dispense and apply any die-cut label. No custom tooled slots are needed... | |
| Heavy-duty manual feed label dispenser with hand lever Up to 3.15" (80mm) in width Dispenses from 0" to infinity in length Dispenses labels with one hand stroke Adjustable stroke to... | |
| Label-Aire provided a turnkey system, which included the Model 2115CD Label Applicator mounted to a Vertical Roller Module conveyor system. The vials are transferred from the customer's capper into our... | |
| Our label applicators with a touch screen computer provides a new control platform and simplifies the user interface. Customers love the revolutionary features that the All-in-One Touchcomputer provides: Space saving... | |
| Roll Capacity 4 ½ OD Model MLC-175 1 ¾ Label Width Model MLC-300 3 Label Width | |
| Semi-Automatic Labeling Systems are available in several variations. The tabletop workstation shown is equipped with a 360 series tamp labeler and custom fixturing. The fixturing provided is designed for small... | |
| The 1800PA Printer Applicator is a thermal transfer labeler for entry level, low cost applications used to print and apply pressure sensitive labels to various products. A Sato Lt408 print... | |
| The 360a Tube Labeler is a self-contained unit for applying pressure sensitive labels to various sizes of tubes/cylinders often used in the cosmetic, health, automotive, and household industries. The unit... | |
| The 612 Dispenser is a versatile dispenser and available for tamp, blow-on, and flag label application. It may also be configured for hot stamp printing applications. Spring loaded drive handle... | |
| The 612 Dispenser is completely portable and plugs into any conventional 120 volt outlet. The heavy duty aluminum construction and solid state circuitry assures dependable performance in virtually any work... | |
| The 3111/14 Electronic Article Surveillance (EAS) label applicator showcases the latest in security tag labeling with Label-Aire's renowned New Generation Technology. Available in either Checkpoint (3111 Air-Blow) or Sensormatic (3114... | |
| The 3138-N 17" Powered Unwind printer applicator is every bit as advanced a workhorse as the standard 3138-N and has all the same key features. Advanced features include automatic setup... | |
| The 3138-N DAT Printer Applicator showcases the latest in dual panel labeling. Featuring Label-Aire's renowned New Generation Technology, the 3138-N DAT is the ideal choice for the most demanding print... | |
| The 3138-NV is Label-Aire's most advanced printer applicator which features New Generation technology making it the ideal choice for the most demanding applications. Advanced features include automatic setup with multiple... | |
| The 3139/15 Label Applicator applies labels around any corner or two labels on adjacent panels utilizing our patented vacuumized drum. Pre-printed labels are applied utilizing the Model 3115 as the... | |
| The 3155 Wipe-On labeler has speeds up to 5,000 inches (127 m) of web per minute making it an ideal choice for demanding applications requiring high speed and precision. Advanced... | |
| The 612 Flag Labeler is a semi-automatic label applicator that applies "flagged" labels onto cylindrical products, such as hoses, belts and cables. Hunkar™s engineers can customize the flag labeling system... | |
| The Inline 6200 Labeling System is a stainless steel cabinet based PLC-controlled labeling system designed for heavy duty front/back, side panel, or wrap labeling applications. Among its standard features are... | |
| The L60 system can label flats, ovals, and many other unique shapes via Universal's modular adaptation of product handling. Label 1,000 to 6,000 flat, oval or other non-cylindrical products per... | |
| The Label-Aire 3111 HS "High Speed" label applicator can apply labels accurately up to a blistering 1,000 labels per minute. The 3111 HS utilizes Label-Aire's innovative Air-Blow technology which... | |
| The Label-Aire Model 3114-NV was designed for high-speed tamp-blow labeling applications at a standard dispense speed of up to 1,500" (38.1 m) of web per minute or up to 2,000"... | |
| The Label-Aire Model 3115-NV was designed for high-speed wipe-on labeling applications at a standard dispense speed of up to 1,500" (38.1 m) of web per minute or up to 2,000"... | |
| The R310 Front & Back labeling machine is used for roll on labeling from ampoules to gallon . Single or front & back labeling can be achieved with a push... | |
| The R315 automatic table top system is designed to label small diameter round products like vials and lip balms, all in a high production system. Features: Complete table top system. | |
| The Trunnion Series is specifically designed to handle non-stable cylindrical containers or products (i.e., top heavy or rounded bottom) including vials, ampoules, lip balm/lipstick containers, small batteries, crayons, pens, etc. | |
| The CTM 360HS Series Label Applicator is a rugged, versatile applicator loaded with standard features that are optional on most other applicators. The 360HS Series Applicator can be configured as... | |
| The CTM Pail Labeler is a heavy duty labeling system designed for use in industrial production environments where dependable, accurate and trouble free labeling of pails is required. Pail labelers... | |
| The rugged yet advanced Rotary Series 9000 was designed specifically for high-speed, high accuracy labeling applications. It is also easy to install and can operate at speeds up to 600... | |
| The system shown was designed to label a small shipping container. Each container was labeled with a shipping label that contained variable shipping information. The variable data printed on each... | |
| The system shown was designed to label a top shelf Bourbon Bottle. The end user was in pursuit of a specific look that required the application of five labels to... | |
| The tabletop vial and syringe labeler is designed for semi-automatic labeling of small round products up to 2.5” in diameter. Round products are manually loaded onto the infeed magazine. The... | |
| The Wrap labeling systems is designed with production in mind and is ideal for long run products. It permits quick changeovers for short run products and minimizes costly down time. | |
| These wipe-on applicators provide label placement accuracy to within +/- 1/32" (.8 mm) and like the 6200's rugged design, can handle the toughest work environments. Because the thin-walled containers will... | |
| This combination of components is to address your never-ending quest for best value, simplicity and robustness. The touch screen display is mounted to the vertical upright positioned on a single... | |
| This roll-on labeling system can label product sizes from ampoules to gallons with a quick and easy changeover. With a press of a foot switch, the labels are applied to... | |
| This semi automatic Bottle Labeler dispenses and applies labels easily and repeatably to cylindrical products up to one gallon in size. This motor driven unit uses a C-Thru Eye for... | |
| This semi automatic dispenser with hot stamp imprinter provides printing and dispensing of clear non-smear imprints on virtually any label. The label may be printed perpendicular or parallel to the... | |
| This system was specifically designed for the wine bottling industry. Two modes of operation are required in most wine labeling applications: Single labels (front or back) can be applied to... | |
| Walco vacuum transport bases are available in 24", 35" & 65.5" lengths. The VT series vacuum belt transport systems are engineered for accurate product control and registration. Quality components and... | |
| 12” Width capacity Roll capacity 6 ½” OD Easy to load and thread Available with 1” or 3” core adaptor | |
| 2” Width capacity Roll capacity 6 ½” OD Easy to load and thread Available with 1” or 3” core adaptor | |
| 6” Width capacity Roll capacity 6 ½” OD Easy to load and thread Available with 1” or 3” core adaptor | |
| 8” Width capacity Roll capacity 6 ½” OD Easy to load and thread Available with 1” or 3” core adaptor |