MPI Label Systems Standard Labeling CTM Indexing Wrap Labeling

Description
3 Roller Indexer System features a heavy duty rugged conveyor base, has stainless steel conveyor side frames, and an easily adjustable applicator mount. It has an operator control console, stepper driven indexing drive roller, and is easily integrated into existing lines. Mode of Operation: Single labels (front or back) can be applied to various diameter or height wine bottles. Labels can be oriented specifically to physical characteristics, registration marks or existing graphics. Front & Back Label Applications will require front & back labels to be converted in altering fashion on the same web. As the indexer rotates each bottle, the controller will monitor the bottle’s rotation and trigger the applicator to apply the labels 180° opposite each other.
Description
3 Roller Indexer System features a heavy duty rugged conveyor base, has stainless steel conveyor side frames, and an easily adjustable applicator mount. It has an operator control console, stepper driven indexing drive roller, and is easily integrated into existing lines. Mode of Operation: Single labels (front or back) can be applied to various diameter or height wine bottles. Labels can be oriented specifically to physical characteristics, registration marks or existing graphics. Front & Back Label Applications will require front & back labels to be converted in altering fashion on the same web. As the indexer rotates each bottle, the controller will monitor the bottle’s rotation and trigger the applicator to apply the labels 180° opposite each other.

Suppliers

Company
Product
Description
Supplier Links
Standard Labeling - CTM Indexing Wrap Labeling - MPI Label Systems
Sebring, OH, USA
3 Roller Indexer System features a heavy duty rugged conveyor base, has stainless steel conveyor side frames, and an easily adjustable applicator mount. It has an operator control console, stepper driven indexing drive roller, and is easily integrated into existing lines. Mode of Operation: Single labels (front or back) can be applied to various diameter or height wine bottles. Labels can be oriented specifically to physical characteristics, registration marks or existing graphics. Front & Back Label Applications will require front & back labels to be converted in altering fashion on the same web. As the indexer rotates each bottle, the controller will monitor the bottle’s rotation and trigger the applicator to apply the labels 180° opposite each other.

3 Roller Indexer System features a heavy duty rugged conveyor base, has stainless steel conveyor side frames, and an easily adjustable applicator mount. It has an operator control console, stepper driven indexing drive roller, and is easily integrated into existing lines.

Mode of Operation: Single labels (front or back) can be applied to various diameter or height wine bottles. Labels can be oriented specifically to physical characteristics, registration marks or existing graphics.

Front & Back Label Applications will require front & back labels to be converted in altering fashion on the same web. As the indexer rotates each bottle, the controller will monitor the bottle’s rotation and trigger the applicator to apply the labels 180° opposite each other.

Supplier's Site

Technical Specifications

  MPI Label Systems
Product Category Packaging Machines
Product Number CTM Indexing Wrap Labeling
Product Name Standard Labeling
Machine Type Labeling
Features StainlessSteel
Goods Consumer
Unlock Full Specs
to access all available technical data

Similar Products

Single Barrel Syringe Filling System - MTS - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary (optional feature)
Packaging Syringe
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Horizontal band sealers - HCBS-1/8CTP 12
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Heat Sealers - 183975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details