MPI Label Systems Print & Apply Applicators Label-Aire 3138NV

Description
The 3138-NV is Label-Aire's most advanced printer applicator which features New Generation technology making it the ideal choice for the most demanding applications. Advanced features include automatic setup with multiple programmable label pages for easy change-overs to labels of different sizes, rate compensation for improved label placement accuracy, and advanced user-configurable I/O connectivity. The 3138-NV's newest features consist of a split cover for easier access, easier tamp assembly field kit installation, a redesigned electronics tray for top access, a new pneumatic panel for easy component replacement, 1" to 10" (25.4 mm to 254 mm) adjustable tamp assembly with stainless steel rods and locking collars, ambidextrous parts--unit can be reassembled in opposite hand configuration, and the 3138-NV is RFID configurable. All these handy features greatly simplify setup and changeovers. The 3138-NV is just as tough as it is advanced. Its rugged stainless steel and anodized aluminum construction is corrosion resistant providing long-lasting durability and maintenance-free operation in the most hostile environments. Options include a 17" (432 mm) powered unwind, label on pad detection, Air-Blow labeling conversion, 90° swing tamp configuration, and Dual Action Tamp (DAT) configuration. Like all Label-Aire printer applicators, the 3138-NV is compatible with most O.E.M. printers.
Description
The 3138-NV is Label-Aire's most advanced printer applicator which features New Generation technology making it the ideal choice for the most demanding applications. Advanced features include automatic setup with multiple programmable label pages for easy change-overs to labels of different sizes, rate compensation for improved label placement accuracy, and advanced user-configurable I/O connectivity. The 3138-NV's newest features consist of a split cover for easier access, easier tamp assembly field kit installation, a redesigned electronics tray for top access, a new pneumatic panel for easy component replacement, 1" to 10" (25.4 mm to 254 mm) adjustable tamp assembly with stainless steel rods and locking collars, ambidextrous parts--unit can be reassembled in opposite hand configuration, and the 3138-NV is RFID configurable. All these handy features greatly simplify setup and changeovers. The 3138-NV is just as tough as it is advanced. Its rugged stainless steel and anodized aluminum construction is corrosion resistant providing long-lasting durability and maintenance-free operation in the most hostile environments. Options include a 17" (432 mm) powered unwind, label on pad detection, Air-Blow labeling conversion, 90° swing tamp configuration, and Dual Action Tamp (DAT) configuration. Like all Label-Aire printer applicators, the 3138-NV is compatible with most O.E.M. printers.

Suppliers

Company
Product
Description
Supplier Links
Print & Apply Applicators - Label-Aire 3138NV - MPI Label Systems
Sebring, OH, USA
Print & Apply Applicators
Label-Aire 3138NV
Print & Apply Applicators Label-Aire 3138NV
The 3138-NV is Label-Aire's most advanced printer applicator which features New Generation technology making it the ideal choice for the most demanding applications. Advanced features include automatic setup with multiple programmable label pages for easy change-overs to labels of different sizes, rate compensation for improved label placement accuracy, and advanced user-configurable I/O connectivity. The 3138-NV's newest features consist of a split cover for easier access, easier tamp assembly field kit installation, a redesigned electronics tray for top access, a new pneumatic panel for easy component replacement, 1" to 10" (25.4 mm to 254 mm) adjustable tamp assembly with stainless steel rods and locking collars, ambidextrous parts--unit can be reassembled in opposite hand configuration, and the 3138-NV is RFID configurable. All these handy features greatly simplify setup and changeovers. The 3138-NV is just as tough as it is advanced. Its rugged stainless steel and anodized aluminum construction is corrosion resistant providing long-lasting durability and maintenance-free operation in the most hostile environments. Options include a 17" (432 mm) powered unwind, label on pad detection, Air-Blow labeling conversion, 90° swing tamp configuration, and Dual Action Tamp (DAT) configuration. Like all Label-Aire printer applicators, the 3138-NV is compatible with most O.E.M. printers.

The 3138-NV is Label-Aire's most advanced printer applicator which features New Generation technology making it the ideal choice for the most demanding applications. Advanced features include automatic setup with multiple programmable label pages for easy change-overs to labels of different sizes, rate compensation for improved label placement accuracy, and advanced user-configurable I/O connectivity.
The 3138-NV's newest features consist of a split cover for easier access, easier tamp assembly field kit installation, a redesigned electronics tray for top access, a new pneumatic panel for easy component replacement, 1" to 10" (25.4 mm to 254 mm) adjustable tamp assembly with stainless steel rods and locking collars, ambidextrous parts--unit can be reassembled in opposite hand configuration, and the 3138-NV is RFID configurable.
All these handy features greatly simplify setup and changeovers. The 3138-NV is just as tough as it is advanced. Its rugged stainless steel and anodized aluminum construction is corrosion resistant providing long-lasting durability and maintenance-free operation in the most hostile environments. Options include a 17" (432 mm) powered unwind, label on pad detection, Air-Blow labeling conversion, 90° swing tamp configuration, and Dual Action Tamp (DAT) configuration. Like all Label-Aire printer applicators, the 3138-NV is compatible with most O.E.M. printers.

Supplier's Site

Technical Specifications

  MPI Label Systems
Product Category Packaging Machines
Product Number Label-Aire 3138NV
Product Name Print & Apply Applicators
Machine Type Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Lip Balm Filling System - LB 30/60 - Prosys
Specs
Machine Type Filling; FillSeal
Packaging Tins, sticks and jars
Closing Method CapLid
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Vertical Band Sealer - TCBSDM-3/8 - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Features Portable
Goods Powder; Consumer; BulkOEM
View Details
Heat Sealers - 673591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details