MPI Label Systems Datasheets for Label Printers
Label printers are used to print a variety of labels or adhesive stamps. Most label printers are capable of printing bar codes.
Label Printers: Learn more
| Product Name | Notes |
|---|---|
| 105SL combines enhanced memory, processing capacity, and features with rugged and reliable all-metal construction. Proven platform longevity plus fast processing and print speed make it the choice of users who... | |
| Benefits: Smooth, reliable, quiet operation, pneumatically powered Easy installation and mounting custom interface brackets available to meet your application Economical...pennies per thousand imprints Imprinter can be used in-line with packaging... | |
| Features: Smooth, reliable, quiet operation-cam-action , pneumatically powered Easy installation and mounting-various models and custom interface brackets available to meet your application Consistent quality ribbon, type and parts -Norwood manufactures... | |
| Throughput The M8459Se continues to set the benchmark for Direct Thermal OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB... | |
| Throughput The M8490Se continues to set the benchmark for high-resolution OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of... | |
| Fast printing speed of 12 inch/sec and high-speed data transmission make the GTe the fastest thermal barcode printer in its class. The GTe Series has an easy to... | |
| Ideal for applications such as shipping and receiving, parcel delivery, warehouse management, retail, and healthcare, Zebra™s space-saving LP/TLP 2844 printers offer efficient and reliable 4-inch-wide desktop labeling at an affordable... | |
| LP/TLP2844 is ideal for applications requiring a space-saving size printer. Benefits: Sturdy construction User-friendly Seamless application integration Ideal for: Shipping & receiving Warehouse shelf labeling Inventory control Healthcare E-commerce postage... | |
| LP/TLP2844-Z is a space-saving label printer providing ease of use. It integrates into a variety of applications. Benefits Offers superior integration capabilities Provides unprecedented desktop performance Allows for easy media... | |
| LX400 uses high resolution inkjet technology to print full-color labels on demand. No lead times, no minimum order requirements, no obsolete label inventory, and no plate and die charges. Four... | |
| LX900 is Primera™s newest, fastest and most economical to operate color label printer. It utilizes the latest in high-resolution inkjet technology to print brilliant, colorful labels for your products, boxes... | |
| P4T prints long-life bar code labels and documents that withstand harsh and outdoor enivronments. With the latest Bluetooth 2.0 or 802.11b/g wireless connectivity, battery monitoring, large LCD, center-loading media and... | |
| Primera LX200 Desktop Label Printer utilizes high-resolution monochrome inkjet printing to produce a wide range of bar code and identification labels. This compact and affordable printer delivers many features and... | |
| Primera™s PX450 Color Printer is a compact, full-color POS printer designed for use at retail point-of-sale and other point-of-issue applications. It is ideal for printing coupons, receipts, tickets, name badges,... | |
| Prints UPC, lot, prices, expiration dates, logos & more! Features: Smooth, reliable, quiet operation-cam-action , pneumatically powered Easy installation and mounting-various models and custom interface brackets available to meet your... | |
| S4M printer is designed for the budget-minded & has the features needed to support many applications at affordable prices. It has easy controls and is quick to learn to use... | |
| SATO Lt408 has been designed and manufactured to meet the needs of the "entry-level" print apply market. The print engine, when integrated with an applicator system, provides low-throughput, light-duty applications... | |
| The C205 is a low cost solution to add product information like date and lot numbers to pressure sensitive labels. Features Low cost option for hot stamp imprinting. Supports all... | |
| The CL"e" Series printers offer high speed data transmission, unparalleled processing speed and large amounts of on-board memory to quickly and easily manage any label printing requirement. The CL... | |
| The CT printers are a new generation ultra high speed processor. With high data transfer rates and processing speed the CT printers will print continuously, without pausing between labels, even... | |
| The LP/TLP2824-Z has ease of use with simple loading and a great means to increase workplace efficiency. Integrates easily into a variety of printing applications. Benefits Ultra compact foot print... | |
| The LX810 printer has six built-in print resolutions to let you select the combination of print quality and speed that fits your application best. No matter which you choose, your... | |
| The M10e printer creates labels up to a full 11.8 inches wide at a speed of up to 5 inches per second. The 10.5-inch printhead makes it possible to... | |
| The M5900RVe is a rugged industrial printer with the œe Series high performance. It is designed specifically for demanding direct thermal applications. This printer comes with a warranty of 1... | |
| The M8460Se Wide Web Print Engine features a 6" wide printhead with a 6.5" wide media path. It is ideal for pallet labeling as well as compliance labels that... | |
| The M8465Se is a wide-web 305 dpi label applicator. It provides virtually instantaneous time to first label out. When printing at its maximum print speed of 8 ips, it is... | |
| The M8485Se is the standard print engine used in print apply applications around the world. With its 5" print width and maximum print speed of 12 inches per second, the... | |
| The M84Pro Series are high performance printers with high resolution capabilities. It offers user configurable print resolutions of 203, 305, and 609 dpi & provides high throughput and print... | |
| The S84 Series OEM Print Engines from SATO are specifically designed for use in high-volume, automated print/apply labeling applications demanding unparalleled reliability and around the clock operation. This new 4"... | |
| TLP3842’s 300 dpi printer enables high quality, crisp, clear printing for applications that require 2-D barcodes, fine text, or composite graphics. Benefits: Versatile connectivity Durable construction High-resolution print Ideal for:... | |
| TLP3844-Z is a high resolution 300 dpi printer. It enables high quality, crisp, clear printing for 2-D barcodes, fine text, or composite graphics. Scanning and reading data on small labels... | |
| Versatility and value are the cornerstones of the GL4e Series. They offer a field-upgradeable UHF RFID option, an industry-leading printer management utility SATOnet CONNECT™; standard tri-port communication protocols, competitive... | |
| With LM4e's entry level pricing, its line of products fit nicely into the budget of every Startup Company, or small business. Affordably priced, and yet offering superior performance usually reserved... | |
| With superior performance and affordable price, these 2", 203 or 305 dpi, Direct Thermal/Thermal printers are best in their class. The SATO CG Series models are delivered stock out of... | |
| Zebra’s 110PAX4 and 170PAX4 print engines are designed to meet your demands with improved serviceability, a faster first label out time with 12 ips print speed and functional RTC. Designed... | |
| Zebra’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. | |
| ZM400 is a simple to operate die-cast thermal printer. It offers many standard features. Benefits Cost effective flexibility with both 200, 300 & 600 dpi options Offers a rugged, competitive... | |
| ZM600 offers the same Z Series ruggedness, but with a wide-width format. Benefits Provides more standard features per dollar with a wide format Promotes easy upgrades to grow with your... |