MPI Label Systems Standard Labeling Label-Aire Inline Trunnion Series

Description
The Trunnion Series is specifically designed to handle non-stable cylindrical containers or products (i.e., top heavy or rounded bottom) including vials, ampoules, lip balm/lipstick containers, small batteries, crayons, pens, etc. The rugged Trunnion Series labeling system is a stainless steel cabinet based PLC-controlled labeling system designed for heavy duty wrap labeling applications. The Trunnion Series can be specifically built for horizontal, vertical, or angled trunnion labeling. Among its standard features are a rotating control panel and a 6 foot (1,828.8 mm) trunnion roller conveyor with stainless steel side plates. An 8 foot (2,438.4 mm) trunnion roller conveyor is optional. Other standard features include Automatic Speed Following (ASF) for product surface profiling, Variable Frequency Drive (VFD), and tilt adjustments for maximum versatility. The Trunnion Series' long list of options include a choice of Label-Aire New Generation 3100/3000 Series applicators, wrap belt, stainless steel side plates, stainless steel frame, and stainless steel cabinet.
Description
The Trunnion Series is specifically designed to handle non-stable cylindrical containers or products (i.e., top heavy or rounded bottom) including vials, ampoules, lip balm/lipstick containers, small batteries, crayons, pens, etc. The rugged Trunnion Series labeling system is a stainless steel cabinet based PLC-controlled labeling system designed for heavy duty wrap labeling applications. The Trunnion Series can be specifically built for horizontal, vertical, or angled trunnion labeling. Among its standard features are a rotating control panel and a 6 foot (1,828.8 mm) trunnion roller conveyor with stainless steel side plates. An 8 foot (2,438.4 mm) trunnion roller conveyor is optional. Other standard features include Automatic Speed Following (ASF) for product surface profiling, Variable Frequency Drive (VFD), and tilt adjustments for maximum versatility. The Trunnion Series' long list of options include a choice of Label-Aire New Generation 3100/3000 Series applicators, wrap belt, stainless steel side plates, stainless steel frame, and stainless steel cabinet.

Suppliers

Company
Product
Description
Supplier Links
The Trunnion Series is specifically designed to handle non-stable cylindrical containers or products (i.e., top heavy or rounded bottom) including vials, ampoules, lip balm/lipstick containers, small batteries, crayons, pens, etc. The rugged Trunnion Series labeling system is a stainless steel cabinet based PLC-controlled labeling system designed for heavy duty wrap labeling applications. The Trunnion Series can be specifically built for horizontal, vertical, or angled trunnion labeling. Among its standard features are a rotating control panel and a 6 foot (1,828.8 mm) trunnion roller conveyor with stainless steel side plates. An 8 foot (2,438.4 mm) trunnion roller conveyor is optional. Other standard features include Automatic Speed Following (ASF) for product surface profiling, Variable Frequency Drive (VFD), and tilt adjustments for maximum versatility. The Trunnion Series' long list of options include a choice of Label-Aire New Generation 3100/3000 Series applicators, wrap belt, stainless steel side plates, stainless steel frame, and stainless steel cabinet.

The Trunnion Series is specifically designed to handle non-stable cylindrical containers or products (i.e., top heavy or rounded bottom) including vials, ampoules, lip balm/lipstick containers, small batteries, crayons, pens, etc.
The rugged Trunnion Series labeling system is a stainless steel cabinet based PLC-controlled labeling system designed for heavy duty wrap labeling applications. The Trunnion Series can be specifically built for horizontal, vertical, or angled trunnion labeling.
Among its standard features are a rotating control panel and a 6 foot (1,828.8 mm) trunnion roller conveyor with stainless steel side plates. An 8 foot (2,438.4 mm) trunnion roller conveyor is optional. Other standard features include Automatic Speed Following (ASF) for product surface profiling, Variable Frequency Drive (VFD), and tilt adjustments for maximum versatility.
The Trunnion Series' long list of options include a choice of Label-Aire New Generation 3100/3000 Series applicators, wrap belt, stainless steel side plates, stainless steel frame, and stainless steel cabinet.

Supplier's Site

Technical Specifications

  MPI Label Systems
Product Category Packaging Machines
Product Number Label-Aire Inline Trunnion Series
Product Name Standard Labeling
Machine Type Labeling
Features Feeder; Processor
Goods Consumer
Unlock Full Specs
to access all available technical data

Similar Products

3oz Grease Cartridge Filling System - RS8 - Prosys
Specs
Machine Type Filling; FillSeal
Packaging Cartridge
Industry Grease; Industrial / General Use
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Vertical Band Sealer - VBS-3/8-DH-10 - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Heat Sealers - 9129071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details