The 3139/15 Label Applicator applies labels around any corner or two labels on adjacent panels utilizing our patented vacuumized drum. Pre-printed labels are applied utilizing the Model 3115 as the label dispenser.
The 3139/15's sturdy swing arm can be configured for cartons or pallets. The heavy duty square-frame mounting stand can be bolted to the floor for added stability. Like all Label-Aire products, the 3139/15 Label Applicator is built to meticulous quality standards and designed to withstand the most intense operation.
Put this advanced workhorse label applicator to work for you. The Model 3139/15 Label Applicator is designed to run seamlessly in your operation, saving you money in the long run.
| MPI Label Systems | |
|---|---|
| Product Category | Packaging Machines |
| Product Number | Label-Aire 3139/15 Wipe-On Label Applicator |
| Product Name | Label Applicators |
| Machine Type | Labeling |
| Features | Feeder; Processor |
| Goods | Consumer |