The 3155 Wipe-On labeler has speeds up to 5,000 inches (127 m) of web per minute making it an ideal choice for demanding applications requiring high speed and precision. Advanced features include Automatic Speed
Following (ASF) which allows product surface profiling, ensuring wrinkle-free labeling on even the most difficult product shapes and label materials (optional encoder required). Zero Downtime Labeling allows your production to continue without costly interruptions. Product/label queuing and missing label compensation virtually eliminate unlabeled products or missing lot and expiration codes.
Put this high-speed wipe-on pressure-sensitive technology to work for you all day, every day. The Model 3155 Wipe-On labeler is built to meticulous quality standards and designed to withstand the most demanding operation.
| MPI Label Systems | |
|---|---|
| Product Category | Packaging Machines |
| Product Number | Label-Aire 3155 Wipe-On Label Applicator |
| Product Name | Label Applicators |
| Machine Type | Labeling |
| Features | Feeder; Processor |
| Goods | Consumer |