MPI Label Systems Tube Labeler CTM 360a

Description
The 360a Tube Labeler is a self-contained unit for applying pressure sensitive labels to various sizes of tubes/cylinders often used in the cosmetic, health, automotive, and household industries. The unit has an infeed hopper that product can be loaded into. Tubes are released from the hopper down a chute and are inserted over a product positioning mandrel. As the cylinders reach the infeed area an air blast will position each empty product cylinder onto a mandrel that will support each cylinder during the labeling cycle. The mandrels wheel will index up to the labeling station where a pneumatic cylinder will push in from the side to ensure that the cylinder to be labeled stays in place on the mandrel while the label is spin wrap applied. After labeling, each mandrel will eject cylinders onto the eject chute via an air blast. Labeled cylinders can then be manually packaged by the end user. Operating speeds will be adjustable to 50 products/minute, depending on tube diameter and length. Labels are to be supplied on a liner web with a minimum label gap of 1/8”. The applicator will accept and dispense labels from rolls up to 12” O.D. Label accuracy is mostly dependent on product handling but the label stop at the peel edge will be within +/- 1/32” when using labels constructed with a liner that does not stretch. Tube Labeling System Includes: Infeed Hopper Assembly Designed to feed products down a chute and inserted over the product mandrels for labeling Power driven rotating cam roller preventing multiple feeds/jams Anodized aluminum construction Adjustable to accommodate similar sizes of products Mounted and tested with tube labeling system Stand alone cylinder labeling system Anodized aluminum and stainless steel product infeed chute with escapement control to prevent multiple feeds Infeed length should be specified by end user Includes one product hub with mandrels required for one tube cylinder size Rubber coated drive roll to spin products during labeling Product outfeed will be adjustable 108 – 132 Volts, 10 Amps, 50 – 60 Hertz, Single-Phase Clean, dry air @ 90 – 100 PSI at 4 SCFM Operating temperature: 40 – 104 degrees F Humidity: 20 – 95% FH, non-condensing Stepper driven label dispenser will be integrated into the machine construction Up to 5” wide label width capacity 12” unwind roll capacity Complete system will be mounted onto a common machine base supported on 4” double locking casters and leveling pads.
Description
The 360a Tube Labeler is a self-contained unit for applying pressure sensitive labels to various sizes of tubes/cylinders often used in the cosmetic, health, automotive, and household industries. The unit has an infeed hopper that product can be loaded into. Tubes are released from the hopper down a chute and are inserted over a product positioning mandrel. As the cylinders reach the infeed area an air blast will position each empty product cylinder onto a mandrel that will support each cylinder during the labeling cycle. The mandrels wheel will index up to the labeling station where a pneumatic cylinder will push in from the side to ensure that the cylinder to be labeled stays in place on the mandrel while the label is spin wrap applied. After labeling, each mandrel will eject cylinders onto the eject chute via an air blast. Labeled cylinders can then be manually packaged by the end user. Operating speeds will be adjustable to 50 products/minute, depending on tube diameter and length. Labels are to be supplied on a liner web with a minimum label gap of 1/8”. The applicator will accept and dispense labels from rolls up to 12” O.D. Label accuracy is mostly dependent on product handling but the label stop at the peel edge will be within +/- 1/32” when using labels constructed with a liner that does not stretch. Tube Labeling System Includes: Infeed Hopper Assembly Designed to feed products down a chute and inserted over the product mandrels for labeling Power driven rotating cam roller preventing multiple feeds/jams Anodized aluminum construction Adjustable to accommodate similar sizes of products Mounted and tested with tube labeling system Stand alone cylinder labeling system Anodized aluminum and stainless steel product infeed chute with escapement control to prevent multiple feeds Infeed length should be specified by end user Includes one product hub with mandrels required for one tube cylinder size Rubber coated drive roll to spin products during labeling Product outfeed will be adjustable 108 – 132 Volts, 10 Amps, 50 – 60 Hertz, Single-Phase Clean, dry air @ 90 – 100 PSI at 4 SCFM Operating temperature: 40 – 104 degrees F Humidity: 20 – 95% FH, non-condensing Stepper driven label dispenser will be integrated into the machine construction Up to 5” wide label width capacity 12” unwind roll capacity Complete system will be mounted onto a common machine base supported on 4” double locking casters and leveling pads.

Suppliers

Company
Product
Description
Supplier Links
Tube Labeler - CTM 360a - MPI Label Systems
Sebring, OH, USA
Tube Labeler
CTM 360a
Tube Labeler CTM 360a
The 360a Tube Labeler is a self-contained unit for applying pressure sensitive labels to various sizes of tubes/cylinders often used in the cosmetic, health, automotive, and household industries. The unit has an infeed hopper that product can be loaded into. Tubes are released from the hopper down a chute and are inserted over a product positioning mandrel. As the cylinders reach the infeed area an air blast will position each empty product cylinder onto a mandrel that will support each cylinder during the labeling cycle. The mandrels wheel will index up to the labeling station where a pneumatic cylinder will push in from the side to ensure that the cylinder to be labeled stays in place on the mandrel while the label is spin wrap applied. After labeling, each mandrel will eject cylinders onto the eject chute via an air blast. Labeled cylinders can then be manually packaged by the end user. Operating speeds will be adjustable to 50 products/minute, depending on tube diameter and length. Labels are to be supplied on a liner web with a minimum label gap of 1/8”. The applicator will accept and dispense labels from rolls up to 12” O.D. Label accuracy is mostly dependent on product handling but the label stop at the peel edge will be within +/- 1/32” when using labels constructed with a liner that does not stretch. Tube Labeling System Includes: Infeed Hopper Assembly Designed to feed products down a chute and inserted over the product mandrels for labeling Power driven rotating cam roller preventing multiple feeds/jams Anodized aluminum construction Adjustable to accommodate similar sizes of products Mounted and tested with tube labeling system Stand alone cylinder labeling system Anodized aluminum and stainless steel product infeed chute with escapement control to prevent multiple feeds Infeed length should be specified by end user Includes one product hub with mandrels required for one tube cylinder size Rubber coated drive roll to spin products during labeling Product outfeed will be adjustable 108 – 132 Volts, 10 Amps, 50 – 60 Hertz, Single-Phase Clean, dry air @ 90 – 100 PSI at 4 SCFM Operating temperature: 40 – 104 degrees F Humidity: 20 – 95% FH, non-condensing Stepper driven label dispenser will be integrated into the machine construction Up to 5” wide label width capacity 12” unwind roll capacity Complete system will be mounted onto a common machine base supported on 4” double locking casters and leveling pads.

The 360a Tube Labeler is a self-contained unit for applying pressure sensitive labels to various sizes of tubes/cylinders often used in the cosmetic, health, automotive, and household industries.

The unit has an infeed hopper that product can be loaded into. Tubes are released from the hopper down a chute and are inserted over a product positioning mandrel.

As the cylinders reach the infeed area an air blast will position each empty product cylinder onto a mandrel that will support each cylinder during the labeling cycle. The mandrels wheel will index up to the labeling station where a pneumatic cylinder will push in from the side to ensure that the cylinder to be labeled stays in place on the mandrel while the label is spin wrap applied. After labeling, each mandrel will eject cylinders onto the eject chute via an air blast. Labeled cylinders can then be manually packaged by the end user.

Operating speeds will be adjustable to 50 products/minute, depending on tube diameter and length.

Labels are to be supplied on a liner web with a minimum label gap of 1/8”. The applicator will accept and dispense labels from rolls up to 12” O.D. Label accuracy is mostly dependent on product handling but the label stop at the peel edge will be within +/- 1/32” when using labels constructed with a liner that does not stretch.

Tube Labeling System Includes:

Infeed Hopper Assembly

  • Designed to feed products down a chute and inserted over the product mandrels for labeling
  • Power driven rotating cam roller preventing multiple feeds/jams
  • Anodized aluminum construction
  • Adjustable to accommodate similar sizes of products
  • Mounted and tested with tube labeling system

Stand alone cylinder labeling system

  • Anodized aluminum and stainless steel product infeed chute with escapement control to prevent multiple feeds
  • Infeed length should be specified by end user
  • Includes one product hub with mandrels required for one tube cylinder size
  • Rubber coated drive roll to spin products during labeling
  • Product outfeed will be adjustable
  • 108 – 132 Volts, 10 Amps, 50 – 60 Hertz, Single-Phase
  • Clean, dry air @ 90 – 100 PSI at 4 SCFM
  • Operating temperature: 40 – 104 degrees F
  • Humidity: 20 – 95% FH, non-condensing

Stepper driven label dispenser will be integrated into the machine construction

  • Up to 5” wide label width capacity
  • 12” unwind roll capacity
  • Complete system will be mounted onto a common machine base supported on 4” double locking casters and leveling pads.
Supplier's Site

Technical Specifications

  MPI Label Systems
Product Category Packaging Machines
Product Number CTM 360a
Product Name Tube Labeler
Machine Type Labeling
Features Feeder; Processor
Goods Consumer
Packaging Tube; Cylinders
Unlock Full Specs
to access all available technical data

Similar Products

MTS Airless Pump Filling System -  - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary (optional feature)
Packaging BottleJar
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Drop Sealers/Gravity Sealers - DS-SS-16 - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Heat Sealers - 9129119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details