Columbia Machine, Inc. Datasheets for Packaging Machines

Packaging machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation.
Packaging Machines: Learn more

Product Name Notes
FL1000-SW Floor-Level Palletizer and Stretch Wrapper The FL1000-SW from Columbia combines a rugged, heavy-duty small footprint palletizer with the added functionality of a fully integrated, industry proven stretch wrapper. The...
FL1000 Floor-Level Palletizer The Model FL1000 ­floor level palletizer from Columbia Machine provides an optimal price and speed combination for low speed applications. Small enough to be moved through an...
FL2000 Floor-Level Palletizer The Model FL2000 fl­oor level palletizer is ­flexible, energy efficient, loaded with safety features and EASY: easy to install, easy to operate, easy to maintain, easy to...
FL3000 Heavy-duty Floor level Palletizer The Model FL3000 fl­oor level palletizer is the latest generation of heavy-duty, time tested palletizer from Columbia Machine. The FL3000 provides the ultimate combination of...
HL2000 High Level Palletizer Palletizing 20 or more cases per minute, the HL2000 is a high-quality choice for budget-minded operations. Featuring a small footprint and soft product handling, it's ideal...
HL6000 High Level Palletizer Palletizing 60 or more cases per minute, this is our most popular high-level solution. Ideally suited for palletizing food, beverage, consumer products and more, it delivers...
HL7000 High Level In-Line Palletizer Our HL7000 palletizes 70 or more cases per minute. It is an economical palletizing solution for plants that require medium-to-high speed palletizing of hard to...
HL8000 High Level In-Line Palletizer Palletizing 80 to 150 cases per minute, this unique palletizer forms layers using a continuous-motion flow divider for soft product handling. The special mainframe design...
Hybrid Palletizers Robotic capability meets conventional palletizer simplicity Instead of having to synchronize two independent control technologies to manage the functions of the robot arm and the basic machine control,...
Industry leading safety package - Category 3 electrical safety components including dual circuit safety interlocks and light curtains with the convenience of oor level access. Robotic capability meets conventional palletizer...
SP4000 High Level Palletizer The SP4000 is capable of forming patterns with gaps in both directions using a bi-parting stripper apron. Combined with Columbia's state-of-the-art Product Manager, the controls package...
Model HL7200 Palletizer - The HL7200 high speed palletizer incorporates industry-leading safety package, ultimate flexibility and highest performance level in a robust and reliable palletizer that is easy to operate.