Columbia Machine, Inc. Floor-Level Palletizer FL1000

Description
FL1000 Floor-Level Palletizer The Model FL1000 ­floor level palletizer from Columbia Machine provides an optimal price and speed combination for low speed applications. Small enough to be moved through an 8' x 8' doorway, the FL1000's compact footprint utilizes less than 60 square feet of ­floor space. Requiring no modification, the FL1000 can handle a wide variety of package types, including cases, trays, totes, film only and display packs from a variety of industries including canned and frozen foods, beverage and many more. The FL1000 palletizes 10 cases per minute or more, depending on case size and pallet pattern. Like all Columbia Machine palletizers, the FL1000 has a heavy duty steel frame that is built to last and is EASY TO OPERATE. FEATURES Compact size - fits through 8' x 8' doorway Category 3 electrical safety circuits UL or CSA certified controls Easy-to-operate with Columbia's Product Manager software Infeed tunnel & discharge light curtains Flexible, modular layout Onboard I/O electrical connections with Ethernet enabled PLC Small footprint Convenient ­floor level operation Integrated automatic hoist safety pins Maintenance friendly access doors Pallet positioner for manual pallet placement Online parts ordering at www.palletizing.com 24-Hour parts and service hotline 1.800.628.4065 OPTIONS Unitizing Labels-out stacking High level infeed option Turn table infeed Pallet dispenser Upstream and downstream conveyor and interfacing Soft product handling Stainless / washdown Slip/Tie/Cap sheet dispenser(s) Portable
Description
FL1000 Floor-Level Palletizer The Model FL1000 ­floor level palletizer from Columbia Machine provides an optimal price and speed combination for low speed applications. Small enough to be moved through an 8' x 8' doorway, the FL1000's compact footprint utilizes less than 60 square feet of ­floor space. Requiring no modification, the FL1000 can handle a wide variety of package types, including cases, trays, totes, film only and display packs from a variety of industries including canned and frozen foods, beverage and many more. The FL1000 palletizes 10 cases per minute or more, depending on case size and pallet pattern. Like all Columbia Machine palletizers, the FL1000 has a heavy duty steel frame that is built to last and is EASY TO OPERATE. FEATURES Compact size - fits through 8' x 8' doorway Category 3 electrical safety circuits UL or CSA certified controls Easy-to-operate with Columbia's Product Manager software Infeed tunnel & discharge light curtains Flexible, modular layout Onboard I/O electrical connections with Ethernet enabled PLC Small footprint Convenient ­floor level operation Integrated automatic hoist safety pins Maintenance friendly access doors Pallet positioner for manual pallet placement Online parts ordering at www.palletizing.com 24-Hour parts and service hotline 1.800.628.4065 OPTIONS Unitizing Labels-out stacking High level infeed option Turn table infeed Pallet dispenser Upstream and downstream conveyor and interfacing Soft product handling Stainless / washdown Slip/Tie/Cap sheet dispenser(s) Portable

Suppliers

Company
Product
Description
Supplier Links
Floor-Level Palletizer - FL1000 - Columbia Machine, Inc.
Vancouver, WA, USA
Floor-Level Palletizer
FL1000
Floor-Level Palletizer FL1000
FL1000 Floor-Level Palletizer The Model FL1000 ­floor level palletizer from Columbia Machine provides an optimal price and speed combination for low speed applications. Small enough to be moved through an 8' x 8' doorway, the FL1000's compact footprint utilizes less than 60 square feet of ­floor space. Requiring no modification, the FL1000 can handle a wide variety of package types, including cases, trays, totes, film only and display packs from a variety of industries including canned and frozen foods, beverage and many more. The FL1000 palletizes 10 cases per minute or more, depending on case size and pallet pattern. Like all Columbia Machine palletizers, the FL1000 has a heavy duty steel frame that is built to last and is EASY TO OPERATE. FEATURES Compact size - fits through 8' x 8' doorway Category 3 electrical safety circuits UL or CSA certified controls Easy-to-operate with Columbia's Product Manager software Infeed tunnel & discharge light curtains Flexible, modular layout Onboard I/O electrical connections with Ethernet enabled PLC Small footprint Convenient ­floor level operation Integrated automatic hoist safety pins Maintenance friendly access doors Pallet positioner for manual pallet placement Online parts ordering at www.palletizing.com 24-Hour parts and service hotline 1.800.628.4065 OPTIONS Unitizing Labels-out stacking High level infeed option Turn table infeed Pallet dispenser Upstream and downstream conveyor and interfacing Soft product handling Stainless / washdown Slip/Tie/Cap sheet dispenser(s) Portable

FL1000

Floor-Level Palletizer

The Model FL1000 ­floor level palletizer from Columbia Machine provides an optimal price and speed combination for low speed applications. Small enough to be moved through an 8' x 8' doorway, the FL1000's compact footprint utilizes less than 60 square feet of ­floor space. Requiring no modification, the FL1000 can handle a wide variety of package types, including cases, trays, totes, film only and display packs from a variety of industries including canned and frozen foods, beverage and many more. The FL1000 palletizes 10 cases per minute or more, depending on case size and pallet pattern. Like all Columbia Machine palletizers, the FL1000 has a heavy duty steel frame that is built to last and is EASY TO OPERATE.

FEATURES

  • Compact size - fits through 8' x 8' doorway
  • Category 3 electrical safety circuits
  • UL or CSA certified controls
  • Easy-to-operate with Columbia's Product
  • Manager software
  • Infeed tunnel & discharge light curtains
  • Flexible, modular layout
  • Onboard I/O electrical connections with
  • Ethernet enabled PLC
  • Small footprint
  • Convenient ­floor level operation
  • Integrated automatic hoist safety pins
  • Maintenance friendly access doors
  • Pallet positioner for manual pallet placement
  • Online parts ordering at www.palletizing.com
  • 24-Hour parts and service hotline 1.800.628.4065

OPTIONS

  • Unitizing
  • Labels-out stacking
  • High level infeed option
  • Turn table infeed
  • Pallet dispenser
  • Upstream and downstream conveyor and interfacing
  • Soft product handling
  • Stainless / washdown
  • Slip/Tie/Cap sheet dispenser(s)
  • Portable
Supplier's Site

Technical Specifications

  Columbia Machine, Inc.
Product Category Packaging Machines
Product Number FL1000
Product Name Floor-Level Palletizer
Machine Type Palletizer
Features Processor; StainlessSteel (optional feature)
Goods BulkOEM
Packaging Box Carton; Case; CupTray; PalletIBC; Film-only Display Packs
Unlock Full Specs
to access all available technical data

Similar Products

Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Tube Filling System - RT90 - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary
Packaging Tube
View Details
Heat Sealers - 9129071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Electric/Hydraulic Palletizer - PL-2524 - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details