Columbia Machine, Inc. Datasheets for Load Transfer Stations
Load transfer stations are material handling machines that transfer palletized loads to other pallets, slipsheets, or floor loads.
Load Transfer Stations: Learn more
| Product Name | Notes |
|---|---|
| LT-35 Pallet-to-Pallet Load Transfer Station The Pallet-to-Pallet Load Transfer Station (LT 35) is ideal for transferring from wood to plastic or aluminum pallets. The forklift driver activates the LT 35... | |
| LTS-C Load Transfer Station with Pallet Cart The Load Transfer Station with Pallet Cart is made up of a standard LTS and the addition of a pallet cart. The forklift... | |
| LTS-PD-IC-OC Fully Automatic LTS System The Fully Automatic LTS System combines a pallet stacker, pallet dispenser, infeed conveyor and a powered outfeed cart. Fully Automated LTS units receive loads from... | |
| LTS-PD-OC Load Transfer Station with Pallet Dispenser and Outfeed Conveyor The Load Transfer Station with Pallet Dispenser and Output Conveyor (LTS-PD-OC) includes the LTS, 3 strand chain pallet cart, pallet... | |
| LTS-PD The Load Transfer Station with Pallet Dispenser (LTS-PD) is made up of a standard LTS, pallet cart and side load pallet dispenser. The forklift driver loads a stack of... | |
| LTS Load Transfer Station Operated by the forklift driver, the Basic Load Transfer Station pallet transfer machine is made up of a frame, receiving deck and transfer plate. Since the... |