Columbia Machine, Inc. Datasheets for Palletizers and Depalletizers
Palletizers place goods on pallets in an orderly fashion.
Palletizers and Depalletizers: Learn more
| Product Name | Notes |
|---|---|
| FL1000-SW Floor-Level Palletizer and Stretch Wrapper The FL1000-SW from Columbia combines a rugged, heavy-duty small footprint palletizer with the added functionality of a fully integrated, industry proven stretch wrapper. The... | |
| FL1000 Floor-Level Palletizer The Model FL1000 floor level palletizer from Columbia Machine provides an optimal price and speed combination for low speed applications. Small enough to be moved through an... | |
| FL2000 Floor-Level Palletizer The Model FL2000 floor level palletizer is flexible, energy efficient, loaded with safety features and EASY: easy to install, easy to operate, easy to maintain, easy to... | |
| FL3000 Heavy-duty Floor level Palletizer The Model FL3000 floor level palletizer is the latest generation of heavy-duty, time tested palletizer from Columbia Machine. The FL3000 provides the ultimate combination of... | |
| HL2000 High Level Palletizer Palletizing 20 or more cases per minute, the HL2000 is a high-quality choice for budget-minded operations. Featuring a small footprint and soft product handling, it's ideal... | |
| HL6000 High Level Palletizer Palletizing 60 or more cases per minute, this is our most popular high-level solution. Ideally suited for palletizing food, beverage, consumer products and more, it delivers... | |
| HL7000 High Level In-Line Palletizer Our HL7000 palletizes 70 or more cases per minute. It is an economical palletizing solution for plants that require medium-to-high speed palletizing of hard to... | |
| HL8000 High Level In-Line Palletizer Palletizing 80 to 150 cases per minute, this unique palletizer forms layers using a continuous-motion flow divider for soft product handling. The special mainframe design... | |
| Hybrid Palletizers Robotic capability meets conventional palletizer simplicity Instead of having to synchronize two independent control technologies to manage the functions of the robot arm and the basic machine control,... | |
| Industry leading safety package - Category 3 electrical safety components including dual circuit safety interlocks and light curtains with the convenience of oor level access. Robotic capability meets conventional palletizer... | |
| SP4000 High Level Palletizer The SP4000 is capable of forming patterns with gaps in both directions using a bi-parting stripper apron. Combined with Columbia's state-of-the-art Product Manager, the controls package... | |
| Model HL7200 Palletizer - The HL7200 high speed palletizer incorporates industry-leading safety package, ultimate flexibility and highest performance level in a robust and reliable palletizer that is easy to operate. |