Columbia Machine, Inc. Floor-Level Palletizer FL2000

Description
FL2000 Floor-Level Palletizer The Model FL2000 fl­oor level palletizer is ­flexible, energy efficient, loaded with safety features and EASY: easy to install, easy to operate, easy to maintain, easy to adjust and ­flexible for tomorrow's unknown packaging challenges. Requiring no modification, the FL2000 can handle a wide variety of package types, including cases, trays, totes, film only and display packs from a variety of industries including canned and frozen foods, beverage and many more. The FL2000 palletizes 20 cases per minute or more, depending on case size and pallet pattern. Like all Columbia Machine palletizers, the FL2000 has a heavy duty steel frame that is built to last and is EASY TO OPERATE. FEATURES Fully automatic Category 3 safety circuits UL approved or CSA certified controls Easy-to-operate with Columbia's Product Manager software Moveable infeed tunnel Flexible, modular layout Small footprint Convenient ­floor level operation On board I/O electrical connections Maintenance friendly access doors Online parts ordering at www.palletizing.com 24-Hour parts and service hotline 1.800.628.4065 OPTIONS Unitizing Labels-out stacking Oversized loads Speed enhancement upgrades Slip sheet dispenser Discharge Conveyor Upstream and downstream conveyor and interfacing Soft product handling Double stacked loads Tie/Cap sheet dispenser
Description
FL2000 Floor-Level Palletizer The Model FL2000 fl­oor level palletizer is ­flexible, energy efficient, loaded with safety features and EASY: easy to install, easy to operate, easy to maintain, easy to adjust and ­flexible for tomorrow's unknown packaging challenges. Requiring no modification, the FL2000 can handle a wide variety of package types, including cases, trays, totes, film only and display packs from a variety of industries including canned and frozen foods, beverage and many more. The FL2000 palletizes 20 cases per minute or more, depending on case size and pallet pattern. Like all Columbia Machine palletizers, the FL2000 has a heavy duty steel frame that is built to last and is EASY TO OPERATE. FEATURES Fully automatic Category 3 safety circuits UL approved or CSA certified controls Easy-to-operate with Columbia's Product Manager software Moveable infeed tunnel Flexible, modular layout Small footprint Convenient ­floor level operation On board I/O electrical connections Maintenance friendly access doors Online parts ordering at www.palletizing.com 24-Hour parts and service hotline 1.800.628.4065 OPTIONS Unitizing Labels-out stacking Oversized loads Speed enhancement upgrades Slip sheet dispenser Discharge Conveyor Upstream and downstream conveyor and interfacing Soft product handling Double stacked loads Tie/Cap sheet dispenser

Suppliers

Company
Product
Description
Supplier Links
Floor-Level Palletizer - FL2000 - Columbia Machine, Inc.
Vancouver, WA, USA
Floor-Level Palletizer
FL2000
Floor-Level Palletizer FL2000
FL2000 Floor-Level Palletizer The Model FL2000 fl­oor level palletizer is ­flexible, energy efficient, loaded with safety features and EASY: easy to install, easy to operate, easy to maintain, easy to adjust and ­flexible for tomorrow's unknown packaging challenges. Requiring no modification, the FL2000 can handle a wide variety of package types, including cases, trays, totes, film only and display packs from a variety of industries including canned and frozen foods, beverage and many more. The FL2000 palletizes 20 cases per minute or more, depending on case size and pallet pattern. Like all Columbia Machine palletizers, the FL2000 has a heavy duty steel frame that is built to last and is EASY TO OPERATE. FEATURES Fully automatic Category 3 safety circuits UL approved or CSA certified controls Easy-to-operate with Columbia's Product Manager software Moveable infeed tunnel Flexible, modular layout Small footprint Convenient ­floor level operation On board I/O electrical connections Maintenance friendly access doors Online parts ordering at www.palletizing.com 24-Hour parts and service hotline 1.800.628.4065 OPTIONS Unitizing Labels-out stacking Oversized loads Speed enhancement upgrades Slip sheet dispenser Discharge Conveyor Upstream and downstream conveyor and interfacing Soft product handling Double stacked loads Tie/Cap sheet dispenser

FL2000

Floor-Level Palletizer

The Model FL2000 fl­oor level palletizer is ­flexible, energy efficient, loaded with safety features and EASY: easy to install, easy to operate, easy to maintain, easy to adjust and ­flexible for tomorrow's unknown packaging challenges. Requiring no modification, the FL2000 can handle a wide variety of package types, including cases, trays, totes, film only and display packs from a variety of industries including canned and frozen foods, beverage and many more. The FL2000 palletizes 20 cases per minute or more, depending on case size and pallet pattern. Like all Columbia Machine palletizers, the FL2000 has a heavy duty steel frame that is built to last and is EASY TO OPERATE.

FEATURES

  • Fully automatic
  • Category 3 safety circuits
  • UL approved or CSA certified controls
  • Easy-to-operate with Columbia's Product Manager software
  • Moveable infeed tunnel
  • Flexible, modular layout
  • Small footprint
  • Convenient ­floor level operation
  • On board I/O electrical connections
  • Maintenance friendly access doors
  • Online parts ordering at www.palletizing.com
  • 24-Hour parts and service hotline 1.800.628.4065

OPTIONS

  • Unitizing
  • Labels-out stacking
  • Oversized loads
  • Speed enhancement upgrades
  • Slip sheet dispenser
  • Discharge Conveyor
  • Upstream and downstream conveyor and interfacing
  • Soft product handling
  • Double stacked loads
  • Tie/Cap sheet dispenser
Supplier's Site

Technical Specifications

  Columbia Machine, Inc.
Product Category Packaging Machines
Product Number FL2000
Product Name Floor-Level Palletizer
Machine Type Palletizer
Features Processor
Goods BulkOEM
Packaging Box Carton; Case; CupTray; PalletIBC; Film-only Display Packs
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Filling Packaging Line -  - Prosys
Specs
Machine Type Filling; FillSeal
Features Feeder
Packaging Cartridge
View Details
Vertical Band Sealer - VCBSDM-3/8- 6” x 5’ - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Heat Sealers - 3296002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Electric/Hydraulic Palletizer - PL-4024 Series - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details