Columbia Machine, Inc. Floor-Level Palletizer FL3000

Description
FL3000 Heavy-duty Floor level Palletizer The Model FL3000 fl­oor level palletizer is the latest generation of heavy-duty, time tested palletizer from Columbia Machine. The FL3000 provides the ultimate combination of safety, productivity and ­flexibility to handle a wide variety of package types, including cases, trays, totes, film only and display packs from a variety of industries including canned and frozen foods, beverage and many more. Operating much like the FL2000, the FL3000 is able to obtain greater speeds due to the addition of a layer storage table, palletizing at 30-45 cases per minute, depending on case size and pallet pattern. As with all heavy-duty Columbia Machine palletizers, the FL3000 includes a formed and welded frame, 80-pitch hoist chain, Category 3 rated electrical safety components and Product Manager Software, making it "built to last" and EASY TO OPERATE. FEATURES Fully automatic pallet dispenser Category 3 electrical safety circuits UL approved or CSA certified control panel Easy-to-operate with Columbia's Product Manager software Infeed tunnel Flexible, modular layout Convenient fl­oor level operation On board I/O electrical connections with ethernet enabled PLC Integrated automatic hoist safety pins Centering side layer guides with smart squeeze Maintenance friendly access doors Online parts ordering at www.palletizing.com 24-Hour parts and service hotline 1.800.628.4065 OPTIONS Unitizing Labels-out stacking Oversized loads Speed enhancement upgrades Slip, tie and cap sheet dispenser(s) Soft product turning Upstream and downstream conveyor and interfacing FDA accepted stainless steel paint Double stacked loads Discharge Conveyor Turnkey systems integration
Description
FL3000 Heavy-duty Floor level Palletizer The Model FL3000 fl­oor level palletizer is the latest generation of heavy-duty, time tested palletizer from Columbia Machine. The FL3000 provides the ultimate combination of safety, productivity and ­flexibility to handle a wide variety of package types, including cases, trays, totes, film only and display packs from a variety of industries including canned and frozen foods, beverage and many more. Operating much like the FL2000, the FL3000 is able to obtain greater speeds due to the addition of a layer storage table, palletizing at 30-45 cases per minute, depending on case size and pallet pattern. As with all heavy-duty Columbia Machine palletizers, the FL3000 includes a formed and welded frame, 80-pitch hoist chain, Category 3 rated electrical safety components and Product Manager Software, making it "built to last" and EASY TO OPERATE. FEATURES Fully automatic pallet dispenser Category 3 electrical safety circuits UL approved or CSA certified control panel Easy-to-operate with Columbia's Product Manager software Infeed tunnel Flexible, modular layout Convenient fl­oor level operation On board I/O electrical connections with ethernet enabled PLC Integrated automatic hoist safety pins Centering side layer guides with smart squeeze Maintenance friendly access doors Online parts ordering at www.palletizing.com 24-Hour parts and service hotline 1.800.628.4065 OPTIONS Unitizing Labels-out stacking Oversized loads Speed enhancement upgrades Slip, tie and cap sheet dispenser(s) Soft product turning Upstream and downstream conveyor and interfacing FDA accepted stainless steel paint Double stacked loads Discharge Conveyor Turnkey systems integration

Suppliers

Company
Product
Description
Supplier Links
Floor-Level Palletizer - FL3000 - Columbia Machine, Inc.
Vancouver, WA, USA
Floor-Level Palletizer
FL3000
Floor-Level Palletizer FL3000
FL3000 Heavy-duty Floor level Palletizer The Model FL3000 fl­oor level palletizer is the latest generation of heavy-duty, time tested palletizer from Columbia Machine. The FL3000 provides the ultimate combination of safety, productivity and ­flexibility to handle a wide variety of package types, including cases, trays, totes, film only and display packs from a variety of industries including canned and frozen foods, beverage and many more. Operating much like the FL2000, the FL3000 is able to obtain greater speeds due to the addition of a layer storage table, palletizing at 30-45 cases per minute, depending on case size and pallet pattern. As with all heavy-duty Columbia Machine palletizers, the FL3000 includes a formed and welded frame, 80-pitch hoist chain, Category 3 rated electrical safety components and Product Manager Software, making it "built to last" and EASY TO OPERATE. FEATURES Fully automatic pallet dispenser Category 3 electrical safety circuits UL approved or CSA certified control panel Easy-to-operate with Columbia's Product Manager software Infeed tunnel Flexible, modular layout Convenient fl­oor level operation On board I/O electrical connections with ethernet enabled PLC Integrated automatic hoist safety pins Centering side layer guides with smart squeeze Maintenance friendly access doors Online parts ordering at www.palletizing.com 24-Hour parts and service hotline 1.800.628.4065 OPTIONS Unitizing Labels-out stacking Oversized loads Speed enhancement upgrades Slip, tie and cap sheet dispenser(s) Soft product turning Upstream and downstream conveyor and interfacing FDA accepted stainless steel paint Double stacked loads Discharge Conveyor Turnkey systems integration

FL3000

Heavy-duty Floor level Palletizer

The Model FL3000 fl­oor level palletizer is the latest generation of heavy-duty, time tested palletizer from Columbia Machine. The FL3000 provides the ultimate combination of safety, productivity and ­flexibility to handle a wide variety of package types, including cases, trays, totes, film only and display packs from a variety of industries including canned and frozen foods, beverage and many more.

Operating much like the FL2000, the FL3000 is able to obtain greater speeds due to the addition of a layer storage table, palletizing at 30-45 cases per minute, depending on case size and pallet pattern. As with all heavy-duty Columbia Machine palletizers, the FL3000 includes a formed and welded frame, 80-pitch hoist chain, Category 3 rated electrical safety components and Product Manager Software, making it "built to last" and EASY TO OPERATE.

FEATURES

  • Fully automatic pallet dispenser
  • Category 3 electrical safety circuits
  • UL approved or CSA certified control panel
  • Easy-to-operate with Columbia's Product
  • Manager software
  • Infeed tunnel
  • Flexible, modular layout
  • Convenient fl­oor level operation
  • On board I/O electrical connections with ethernet enabled PLC
  • Integrated automatic hoist safety pins
  • Centering side layer guides with smart squeeze
  • Maintenance friendly access doors
  • Online parts ordering at www.palletizing.com
  • 24-Hour parts and service hotline 1.800.628.4065

OPTIONS

  • Unitizing
  • Labels-out stacking
  • Oversized loads
  • Speed enhancement upgrades
  • Slip, tie and cap sheet dispenser(s)
  • Soft product turning
  • Upstream and downstream conveyor and interfacing
  • FDA accepted stainless steel paint
  • Double stacked loads
  • Discharge Conveyor
  • Turnkey systems integration
Supplier's Site

Technical Specifications

  Columbia Machine, Inc.
Product Category Packaging Machines
Product Number FL3000
Product Name Floor-Level Palletizer
Machine Type Palletizer
Features Processor
Goods BulkOEM
Packaging Box Carton; Case; CupTray; PalletIBC; Film-only Display Packs
Unlock Full Specs
to access all available technical data

Similar Products

Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Heat Sealers - 9129113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Hot Melt Filling System - TN 30 - Prosys
Specs
Machine Type Filling; FillSeal
Packaging Tins
Closing Method CapLid
View Details
Electric/Hydraulic Palletizer - PL-4024 Series - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details