Columbia Machine, Inc. Datasheets for Pallet Dispensers
Pallet dispensers are pallet storage receptacles that also distribute pallets to optimize palleting activites, floor space, and pallet life, as well as reduce manual collection efforts and improve safety.
Pallet Dispensers: Learn more
| Product Name | Notes |
|---|---|
| Lift & Separate Pallet Dispenser with Pallet Hopper Hard-Working Pallet Dispenser Pallets in the hopper rest on a lift mechanism, which raises the stack to a holding mechanism, where the... | |
| LTS-PD-IC-OC Fully Automatic LTS System The Fully Automatic LTS System combines a pallet stacker, pallet dispenser, infeed conveyor and a powered outfeed cart. Fully Automated LTS units receive loads from... | |
| LTS-PD-OC Load Transfer Station with Pallet Dispenser and Outfeed Conveyor The Load Transfer Station with Pallet Dispenser and Output Conveyor (LTS-PD-OC) includes the LTS, 3 strand chain pallet cart, pallet... | |
| LTS-PD The Load Transfer Station with Pallet Dispenser (LTS-PD) is made up of a standard LTS, pallet cart and side load pallet dispenser. The forklift driver loads a stack of... | |
| Staging Pallet Dispenser Hard-Working Pallet Dispenser This staging pallet dispenser allows multiple stacks of pallets to be staged into the unit. Then a lifting mechanism easily conveys each stack into... | |
| Stripper-Style Pallet Dispenser with Pallet Hopper Hard-Working Pallet Dispenser In the hopper, pallets rest on two pads elevated slightly above two chains, which push the pallets through the front opening. |