FL1000-SW
Floor-Level Palletizer and Stretch Wrapper
The FL1000-SW from Columbia combines a rugged, heavy-duty small footprint palletizer with the added functionality of a fully integrated, industry proven stretch wrapper. The FL1000-SW can simultaneously stack and stretch wrap a wide variety of package types, including cases, trays, totes, lm only and display packs from a variety of industries including canned and frozen foods, beverage, pharmaceutical and many more. The FL1000-SW palletizes 10 cases per minute or more, depending on case size and pallet pattern. Like all heavy-duty Columbia Machine palletizers the FL1000-SW has a reliable welded frame that is "built to last" and is EASY TO OPERATE.
FEATURES
Fully automatic with integrated stretch wrapper
Category 3 safety circuits
UL approved or CSA certified control panel
Easy-to-operate with Columbia's Product Manager software
Infeed tunnel & discharge light curtains
Flexible, modular layout
Small footprint
Convenient -floor level operationOn board I/O electrical connections with ethernet enabled PLC
Integrated automatic hoist safety pins
Maintenance friendly access doors
Online parts ordering at www.palletizing.com
24-Hour parts and service hotline 1.800.628.4065
COMMON OPTIONS
Wireless controls interface
Labels-out stacking
Speed enhancement upgrades
Soft product turning
FDA accepted stainless steel paint
Upstream and downstream conveyor and interfacing
Discharge conveyor
Tie/Cap/Slip sheet dispenser
FL1000-SW
Floor-Level Palletizer and Stretch Wrapper
The FL1000-SW from Columbia combines a rugged, heavy-duty small footprint palletizer with the added functionality of a fully integrated, industry proven stretch wrapper. The FL1000-SW can simultaneously stack and stretch wrap a wide variety of package types, including cases, trays, totes, lm only and display packs from a variety of industries including canned and frozen foods, beverage, pharmaceutical and many more. The FL1000-SW palletizes 10 cases per minute or more, depending on case size and pallet pattern. Like all heavy-duty Columbia Machine palletizers the FL1000-SW has a reliable welded frame that is "built to last" and is EASY TO OPERATE.
FEATURES
- Fully automatic with integrated stretch wrapper
- Category 3 safety circuits
- UL approved or CSA certified control panel
- Easy-to-operate with Columbia's Product Manager software
- Infeed tunnel & discharge light curtains
- Flexible, modular layout
- Small footprint
- Convenient -floor level operationOn board I/O electrical connections with ethernet enabled PLC
- Integrated automatic hoist safety pins
- Maintenance friendly access doors
- Online parts ordering at www.palletizing.com
- 24-Hour parts and service hotline 1.800.628.4065
COMMON OPTIONS
- Wireless controls interface
- Labels-out stacking
- Speed enhancement upgrades
- Soft product turning
- FDA accepted stainless steel paint
- Upstream and downstream conveyor and interfacing
- Discharge conveyor
- Tie/Cap/Slip sheet dispenser