Panasonic HVAC Datasheets for Air Conditioners
Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important. Space and spot cooling equipment are used wherever total heat must be controlled or where localized heat sources must be managed. Many refrigerants are used in air conditioners; CFC-free refrigerants are becoming more prevalent and in fact are required in many applications.
Air Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Fits with Various Sizes of Room and Life Style The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the... | |
| Fits with Various Sizes of Room and Life StyleThe multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the... | |
| FMR type concealed floor standing unit at just nine inches deep can easily be concealed in perimeter areas to provide powerful and effective air conditioning. This unit is easy to... | |
| Panasonic Flexi Multi wall mounted air conditioners offer the utmost in versatility in solving your cooling and heating needs. By utilizing environmentally friendly R-410a refrigerant and DC Inverter technology, the... | |
| Panasonic's 4 Way Air Handler offers the utmost in versatility in solving your cooling and heating needs. By utilizing environmentally friendly R-410a refrigerant and design technology, the SANYO 4 Way... | |
| Panasonic's 4-Way semi-concealed ceiling units are flexible, efficient, and space-saving. Two sides can be adjusted simply to accommodate corner air-flow. Fully customizable. Fully fitted for any commercial or large space... | |
| Panasonic's are sealed within the ceiling space to allow unobtrusive air conditioning. Flexibility of duct layout allows air flow patterns to be arranged to suit any application. This unit has... | |
| Panasonic's ceiling suspended units are an ideal solution for any medium to light commercial space. Suited for retail stores and restaurant applications, its wide air opening provides a comfortable airflow... | |
| Panasonic's concealed ceiling units are compact and space saving. With advanced zoning capabilities and efficient design, its a perfect conditioning solution for shorter duct runs. This unit has a cooling... | |
| Panasonic's semi-concealed ceiling units are flexible and space-saving. A perfect conditioning solution for small spaces. Barely visible, the unit blends with any interior design. Powerful enough to cool and comfort... | |
| Panasonic's wall-mounted units work well with any interior design. Flexible and compact, offering individualized zoned comfort for complete temperature control throughout the day. Over five different air flow directions and... | |
| The compact floor mounted FR range of units, at nine inches deep are the ideal solution for providing perimeter air conditioning. The standard wired controller can be incorporated into the... |