Panasonic HVAC Datasheets for Heat Pumps
Heat pumps are reverse cycle air conditioners. They use a compression cycle system to supply heat or remove heat from a temperature-controlled space.
Heat Pumps: Learn more
| Product Name | Notes |
|---|---|
| Fits with Various Sizes of Room and Life Style The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the... | |
| Fits with Various Sizes of Room and Life StyleThe multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the... | |
| Panasonic Flexi Multi wall mounted heat pumps offer the utmost in versatility in solving your cooling and heating needs. By utilizing environmentally friendly R-410a refrigerant and DC Inverter technology, the... | |
| Panasonic's Combined ECOi 3-Way conditioning solution offers superior heating and cooling coupled with cost effective installation. Providing a single refrigerant pipe network means there's only one penetration into the building... | |
| Panasonic's Combined ECOi outdoor units offer superior heating and cooling coupled with cost effective installation. Providing a single refrigerant pipe network means there's only one penetration into the building and... | |
| Panasonic's Ductless Split Air Conditioner & Heat Pump products offer wide versatility in solving your cooling for a single. The Indoor unit(evaporator) is mounted inside the room, enclosed in a... | |
| Panasonic's Ductless Split Air Conditioner products offer wide versatility in solving your cooling for a single. The Indoor unit(evaporator) is mounted inside the room, enclosed in a handsome space saving... | |
| Panasonic's Ductless Split Heat Pump products offer wide versatility in solving your cooling and heating requirements for a single or multiple rooms. The Indoor unit(evaporator) is mounted inside the room,... | |
| Panasonic's ECO-i 72,000 BTU Heat Pump is an all-in-one modular conditioning solution. Suited for numerous commercial and industrial applications it offers flexible installation, superior heating and cooling, and back-up compressors... | |
| Panasonic's ECO-i 72,000 BTU Heat Recovery Series offers the ability to heat and cool different zones simultaneously. Panasonic was the first manufacturer in the world to develop this energy saving... | |
| Panasonic's ECO-i 96,000 BTU Heat Pump is an all-in-one modular conditioning solution. Suited for numerous commercial and industrial applications it offers flexible installation, superior heating and cooling, and back-up compressors... | |
| Panasonic's ECO-i 96,000 BTU Heat Recovery Series offers the ability to heat and cool different zones simultaneously. Panasonic was the first manufacturer in the world to develop this energy saving... | |
| Panasonic's Mini ECO-i 36,000 BTU Heat Pump is suited for numerous commercial and premium residential applications. With built-in temperature zoning capabilities you can ensure room to room comfort. Plus, with... | |
| Panasonic’s Ductless Split Air Conditioner & Heat Pump products offer wide versatility in solving your cooling for a single. The Indoor unit(evaporator) is mounted inside the room, enclosed in a... | |
| Panasonic’s Ductless Split Heat Pump products offer wide versatility in solving your cooling and heating requirements for a single or multiple rooms. The Indoor unit(evaporator) is mounted inside the room,... |