Panasonic HVAC Multi Split System - Air Conditioner CS-MKS18NKU

Description
Fits with Various Sizes of Room and Life Style The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Contr olled Operation Microprocessor control ensures that the temperature and humidity levels in the room are always comfortable. Wireless Remote Control Panasonic's infrared Remote Control with and easy to read LCD Display, gives the user the capability to adjust & set: temperature, sweep (louver control), fan speeds, timer and more, for complete automatic operation. Self-Diagnosing Function Details of previous warnings are stored and can be verified on the liquid crystal display. This makes it easier to diagnose malfunctions, greatly reducing service labor. (Wired remote controller) Dry Mode By coupling compressor and fan operation, intermittent operation can be precisely controlled according to room temperature, so that air is efficiently dehumidified. 3 Fan Speeds and Automatic Fan Operation Convenient microprocessor control automatically adjusts fan speed to High, Medium or Low. According to room temperature to maintain a comfortable airflow throughout the room. Louver Control Louver can be manually set to the desired angle by remote control. Cooling and DRY Mode: With the Night Setback Mode, the air conditioner automatically raises the setting temperature 2°F after 30 minutes, and then another 2°F after the next 30 minutes. 24-hour Clock with ON/OFF Program Timer The remote control unit allows you to set a wide variety of timer-based operations. Such functions include automatic ON/OFF with a timer setting, same time ON/OFF every day, ON timer, OFF timer and Combination timer. 1-hour OFF Timer When this button is pushed either while the unit is operating or while it is stopped, the unit will operate for one hour and then switch off automatically. Automatic Restart Function after Power Failure This feature allows the system to automatically resume operation at its preset program, after power is restored from a power failure. Fresh Air Intake Built-In Drain Pump Max. head 20 inches from the discharge of the indoor unit. Condensate pump is only for allowing drain line to meet minimum gravity flow requirements. Electric Refrigerant Control Valve The circulation volume of the refrigerant is controlled by a pulse type electric control valve. In order to attain optimum efficiency, when the power is switched ON, the opening degree of the electric control valve is controlled between 90 and 480 steps. R-410A Quiet Mode LOW, low fan speed for extra quiet operation.
Description
Fits with Various Sizes of Room and Life Style The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Contr olled Operation Microprocessor control ensures that the temperature and humidity levels in the room are always comfortable. Wireless Remote Control Panasonic's infrared Remote Control with and easy to read LCD Display, gives the user the capability to adjust & set: temperature, sweep (louver control), fan speeds, timer and more, for complete automatic operation. Self-Diagnosing Function Details of previous warnings are stored and can be verified on the liquid crystal display. This makes it easier to diagnose malfunctions, greatly reducing service labor. (Wired remote controller) Dry Mode By coupling compressor and fan operation, intermittent operation can be precisely controlled according to room temperature, so that air is efficiently dehumidified. 3 Fan Speeds and Automatic Fan Operation Convenient microprocessor control automatically adjusts fan speed to High, Medium or Low. According to room temperature to maintain a comfortable airflow throughout the room. Louver Control Louver can be manually set to the desired angle by remote control. Cooling and DRY Mode: With the Night Setback Mode, the air conditioner automatically raises the setting temperature 2°F after 30 minutes, and then another 2°F after the next 30 minutes. 24-hour Clock with ON/OFF Program Timer The remote control unit allows you to set a wide variety of timer-based operations. Such functions include automatic ON/OFF with a timer setting, same time ON/OFF every day, ON timer, OFF timer and Combination timer. 1-hour OFF Timer When this button is pushed either while the unit is operating or while it is stopped, the unit will operate for one hour and then switch off automatically. Automatic Restart Function after Power Failure This feature allows the system to automatically resume operation at its preset program, after power is restored from a power failure. Fresh Air Intake Built-In Drain Pump Max. head 20 inches from the discharge of the indoor unit. Condensate pump is only for allowing drain line to meet minimum gravity flow requirements. Electric Refrigerant Control Valve The circulation volume of the refrigerant is controlled by a pulse type electric control valve. In order to attain optimum efficiency, when the power is switched ON, the opening degree of the electric control valve is controlled between 90 and 480 steps. R-410A Quiet Mode LOW, low fan speed for extra quiet operation.

Suppliers

Company
Product
Description
Supplier Links
Multi Split System - Air Conditioner - CS-MKS18NKU - Panasonic HVAC
Marietta, GA, USA
Multi Split System - Air Conditioner
CS-MKS18NKU
Multi Split System - Air Conditioner CS-MKS18NKU
Fits with Various Sizes of Room and Life Style The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Contr olled Operation Microprocessor control ensures that the temperature and humidity levels in the room are always comfortable. Wireless Remote Control Panasonic's infrared Remote Control with and easy to read LCD Display, gives the user the capability to adjust & set: temperature, sweep (louver control), fan speeds, timer and more, for complete automatic operation. Self-Diagnosing Function Details of previous warnings are stored and can be verified on the liquid crystal display. This makes it easier to diagnose malfunctions, greatly reducing service labor. (Wired remote controller) Dry Mode By coupling compressor and fan operation, intermittent operation can be precisely controlled according to room temperature, so that air is efficiently dehumidified. 3 Fan Speeds and Automatic Fan Operation Convenient microprocessor control automatically adjusts fan speed to High, Medium or Low. According to room temperature to maintain a comfortable airflow throughout the room. Louver Control Louver can be manually set to the desired angle by remote control. Cooling and DRY Mode: With the Night Setback Mode, the air conditioner automatically raises the setting temperature 2°F after 30 minutes, and then another 2°F after the next 30 minutes. 24-hour Clock with ON/OFF Program Timer The remote control unit allows you to set a wide variety of timer-based operations. Such functions include automatic ON/OFF with a timer setting, same time ON/OFF every day, ON timer, OFF timer and Combination timer. 1-hour OFF Timer When this button is pushed either while the unit is operating or while it is stopped, the unit will operate for one hour and then switch off automatically. Automatic Restart Function after Power Failure This feature allows the system to automatically resume operation at its preset program, after power is restored from a power failure. Fresh Air Intake Built-In Drain Pump Max. head 20 inches from the discharge of the indoor unit. Condensate pump is only for allowing drain line to meet minimum gravity flow requirements. Electric Refrigerant Control Valve The circulation volume of the refrigerant is controlled by a pulse type electric control valve. In order to attain optimum efficiency, when the power is switched ON, the opening degree of the electric control valve is controlled between 90 and 480 steps. R-410A Quiet Mode LOW, low fan speed for extra quiet operation.

Fits with Various Sizes of Room and Life Style

The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home.

Microprocessor-Controlled Operation

Microprocessor control ensures that the temperature and humidity levels in the room are always comfortable.

Wireless Remote Control

Panasonic's infrared Remote Control with and easy to read LCD Display, gives the user the capability to adjust & set: temperature, sweep (louver control), fan speeds, timer and more, for complete automatic operation.

Self-Diagnosing Function

Details of previous warnings are stored and can be verified on the liquid crystal display. This makes it easier to diagnose malfunctions, greatly reducing service labor. (Wired remote controller)

Dry Mode

By coupling compressor and fan operation, intermittent operation can be precisely controlled according to room temperature, so that air is efficiently dehumidified.

3 Fan Speeds and Automatic Fan Operation

Convenient microprocessor control automatically adjusts fan speed to High, Medium or Low. According to room temperature to maintain a comfortable airflow throughout the room.

Louver Control

Louver can be manually set to the desired angle by remote control.

Cooling and DRY Mode: With the Night Setback Mode, the air conditioner automatically raises the setting temperature 2°F after 30 minutes, and then another 2°F after the next 30 minutes.

24-hour Clock with ON/OFF Program Timer

The remote control unit allows you to set a wide variety of timer-based operations. Such functions include automatic ON/OFF with a timer setting, same time ON/OFF every day, ON timer, OFF timer and Combination timer.

1-hour OFF Timer

When this button is pushed either while the unit is operating or while it is stopped, the unit will operate for one hour and then switch off automatically.

Automatic Restart Function after Power Failure

This feature allows the system to automatically resume operation at its preset program, after power is restored from a power failure.

Fresh Air Intake

Built-In Drain Pump

Max. head 20 inches from the discharge of the indoor unit. Condensate pump is only for allowing drain line to meet minimum gravity flow requirements.

Electric Refrigerant Control Valve

The circulation volume of the refrigerant is controlled by a pulse type electric control valve. In order to attain optimum efficiency, when the power is switched ON, the opening degree of the electric control valve is controlled between 90 and 480 steps.

R-410A

Quiet Mode

LOW, low fan speed for extra quiet operation.

Supplier's Site

Technical Specifications

  Panasonic HVAC
Product Category Air Conditioners
Product Number CS-MKS18NKU
Product Name Multi Split System - Air Conditioner
Type Wall or Window Mount
Application Residential; Commercial
Cooling Capacity 17500 BTU/hr (5129 W)
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3185A460N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details