Panasonic HVAC ECO-i VRF Systems - Indoor Units S-24MT1U6

Description
Panasonic's ceiling suspended units are an ideal solution for any medium to light commercial space. Suited for retail stores and restaurant applications, its wide air opening provides a comfortable airflow and ultra quiet operation.
Description
Panasonic's ceiling suspended units are an ideal solution for any medium to light commercial space. Suited for retail stores and restaurant applications, its wide air opening provides a comfortable airflow and ultra quiet operation.

Suppliers

Company
Product
Description
Supplier Links
ECO-i VRF Systems - Indoor Units - S-24MT1U6 - Panasonic HVAC
Marietta, GA, USA
ECO-i VRF Systems - Indoor Units
S-24MT1U6
ECO-i VRF Systems - Indoor Units S-24MT1U6
Panasonic's ceiling suspended units are an ideal solution for any medium to light commercial space. Suited for retail stores and restaurant applications, its wide air opening provides a comfortable airflow and ultra quiet operation.

Panasonic's ceiling suspended units are an ideal solution for any medium to light commercial space. Suited for retail stores and restaurant applications, its wide air opening provides a comfortable airflow and ultra quiet operation.

Supplier's Site

Technical Specifications

  Panasonic HVAC
Product Category Air Conditioners
Product Number S-24MT1U6
Product Name ECO-i VRF Systems - Indoor Units
Type Packaged Terminal (PTAC)
Application Residential; Commercial
Cooling Capacity 25000 BTU/hr (7327 W)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details