Panasonic HVAC Datasheets for HVAC Controllers

HVAC controllers are used to monitor and control heating, ventilation and air conditioning (HVAC) systems in buildings. They monitor indoor environmental factors such as temperature and humidity, and control heating and cooling to maintain desired levels.
HVAC Controllers: Learn more

Product Name Notes
6.5" Touch Screen Panel Controls up to 256 indoor units with added Communication Adapter ( 128 indoor units without) New Control Wiring System (S Net) Connects up to 64 units...
Simple Wired Remote Controllers - All 26,000 ~ 42,000 BTU/h Models For Split Systems/ECO-i Thin and Easy To Read Simple To Install and Use Can Be Adapted for Use On...
System Controller - All 26,000 ~ 42,000 BTU/h Models For Split Systems & ECO-i Products
Thin and Easy To Read Simple To Install and Use Can Be Adapted for Use On All ECOi Indoor Units Fan Speed Control Timer Mode Start/Stop Timer Mode On/Off Operating...
Wired Remote Controllers - All 26,000 ~ 42,000 BTU/h Models For Split Systems/ECO-I Thin and Easy To Read Can Be Adapted for Use On All ECOi Indoor Units Fan Speed...
Wireless Remote Controller - S-26/36/42 PT/PU 1U6 Models For Split Systems