Panasonic HVAC ECO-i VRF Systems - Indoor Units S-18MK1U6

Description
Panasonic's wall-mounted units work well with any interior design. Flexible and compact, offering individualized zoned comfort for complete temperature control throughout the day. Over five different air flow directions and wireless remotes provide control in the palm of your hand.
Description
Panasonic's wall-mounted units work well with any interior design. Flexible and compact, offering individualized zoned comfort for complete temperature control throughout the day. Over five different air flow directions and wireless remotes provide control in the palm of your hand.

Suppliers

Company
Product
Description
Supplier Links
ECO-i VRF Systems - Indoor Units - S-18MK1U6 - Panasonic HVAC
Marietta, GA, USA
ECO-i VRF Systems - Indoor Units
S-18MK1U6
ECO-i VRF Systems - Indoor Units S-18MK1U6
Panasonic's wall-mounted units work well with any interior design. Flexible and compact, offering individualized zoned comfort for complete temperature control throughout the day. Over five different air flow directions and wireless remotes provide control in the palm of your hand.

Panasonic's wall-mounted units work well with any interior design. Flexible and compact, offering individualized zoned comfort for complete temperature control throughout the day. Over five different air flow directions and wireless remotes provide control in the palm of your hand.

Supplier's Site

Technical Specifications

  Panasonic HVAC
Product Category Air Conditioners
Product Number S-18MK1U6
Product Name ECO-i VRF Systems - Indoor Units
Type Packaged Terminal (PTAC)
Application Residential; Commercial
Cooling Capacity 12000 BTU/hr (3517 W)
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details