Panasonic HVAC Multi Split System - Air Conditioner CS-MKS7NKU

Description
Fits with Various Sizes of Room and Life StyleThe multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Contr olled OperationMicroprocessor control ensures that the temperature and humidity levels in the room are always comfortable. Wireless Remote ControlPanasonic's infrared Remote Control with and easy to read LCD Display, gives the user the capability to adjust & set: temperature, sweep (louver control), fan speeds, timer and more, for complete automatic operation. Self-Diagnosing FunctionDetails of previous warnings are stored and can be verified on the liquid crystal display. This makes it easier to diagnose malfunctions, greatly reducing service labor. (Wired remote controller) Dry ModeBy coupling compressor and fan operation, intermittent operation can be precisely controlled according to room temperature, so that air is efficiently dehumidified. 3 Fan Speeds and Automatic Fan OperationConvenient microprocessor control automatically adjusts fan speed to High, Medium or Low. According to room temperature to maintain a comfortable airflow throughout the room. Louver ControlLouver can be manually set to the desired angle by remote control. 24-hour Clock with ON/OFF Program TimerThe remote control unit allows you to set a wide variety of timer-based operations. Such functions include automatic ON/OFF with a timer setting, same time ON/OFF every day, ON timer, OFF timer and Combination timer. 1-hour OFF TimerWhen this button is pushed either while the unit is operating or while it is stopped, the unit will operate for one hour and then switch off automatically. Automatic Restart Function after Power FailureThis feature allows the system to automatically resume operation at its preset program, after power is restored from a power failure. Electric Refrigerant Control ValveThe circulation volume of the refrigerant is controlled by a pulse type electric control valve. In order to attain optimum efficiency, when the power is switched ON, the opening degree of the electric control valve is controlled between 90 and 480 steps. R-410A A proven refrigerant blend with a low ozone depleting potential Quiet ModeLOW, low fan speed for extra quiet operation.
Description
Fits with Various Sizes of Room and Life StyleThe multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Contr olled OperationMicroprocessor control ensures that the temperature and humidity levels in the room are always comfortable. Wireless Remote ControlPanasonic's infrared Remote Control with and easy to read LCD Display, gives the user the capability to adjust & set: temperature, sweep (louver control), fan speeds, timer and more, for complete automatic operation. Self-Diagnosing FunctionDetails of previous warnings are stored and can be verified on the liquid crystal display. This makes it easier to diagnose malfunctions, greatly reducing service labor. (Wired remote controller) Dry ModeBy coupling compressor and fan operation, intermittent operation can be precisely controlled according to room temperature, so that air is efficiently dehumidified. 3 Fan Speeds and Automatic Fan OperationConvenient microprocessor control automatically adjusts fan speed to High, Medium or Low. According to room temperature to maintain a comfortable airflow throughout the room. Louver ControlLouver can be manually set to the desired angle by remote control. 24-hour Clock with ON/OFF Program TimerThe remote control unit allows you to set a wide variety of timer-based operations. Such functions include automatic ON/OFF with a timer setting, same time ON/OFF every day, ON timer, OFF timer and Combination timer. 1-hour OFF TimerWhen this button is pushed either while the unit is operating or while it is stopped, the unit will operate for one hour and then switch off automatically. Automatic Restart Function after Power FailureThis feature allows the system to automatically resume operation at its preset program, after power is restored from a power failure. Electric Refrigerant Control ValveThe circulation volume of the refrigerant is controlled by a pulse type electric control valve. In order to attain optimum efficiency, when the power is switched ON, the opening degree of the electric control valve is controlled between 90 and 480 steps. R-410A A proven refrigerant blend with a low ozone depleting potential Quiet ModeLOW, low fan speed for extra quiet operation.

Suppliers

Company
Product
Description
Supplier Links
Multi Split System - Air Conditioner - CS-MKS7NKU - Panasonic HVAC
Marietta, GA, USA
Multi Split System - Air Conditioner
CS-MKS7NKU
Multi Split System - Air Conditioner CS-MKS7NKU
Fits with Various Sizes of Room and Life StyleThe multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Contr olled OperationMicroprocessor control ensures that the temperature and humidity levels in the room are always comfortable. Wireless Remote ControlPanasonic's infrared Remote Control with and easy to read LCD Display, gives the user the capability to adjust & set: temperature, sweep (louver control), fan speeds, timer and more, for complete automatic operation. Self-Diagnosing FunctionDetails of previous warnings are stored and can be verified on the liquid crystal display. This makes it easier to diagnose malfunctions, greatly reducing service labor. (Wired remote controller) Dry ModeBy coupling compressor and fan operation, intermittent operation can be precisely controlled according to room temperature, so that air is efficiently dehumidified. 3 Fan Speeds and Automatic Fan OperationConvenient microprocessor control automatically adjusts fan speed to High, Medium or Low. According to room temperature to maintain a comfortable airflow throughout the room. Louver ControlLouver can be manually set to the desired angle by remote control. 24-hour Clock with ON/OFF Program TimerThe remote control unit allows you to set a wide variety of timer-based operations. Such functions include automatic ON/OFF with a timer setting, same time ON/OFF every day, ON timer, OFF timer and Combination timer. 1-hour OFF TimerWhen this button is pushed either while the unit is operating or while it is stopped, the unit will operate for one hour and then switch off automatically. Automatic Restart Function after Power FailureThis feature allows the system to automatically resume operation at its preset program, after power is restored from a power failure. Electric Refrigerant Control ValveThe circulation volume of the refrigerant is controlled by a pulse type electric control valve. In order to attain optimum efficiency, when the power is switched ON, the opening degree of the electric control valve is controlled between 90 and 480 steps. R-410A A proven refrigerant blend with a low ozone depleting potential Quiet ModeLOW, low fan speed for extra quiet operation.

Fits with Various Sizes of Room and Life StyleThe multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home.
Microprocessor-Controlled OperationMicroprocessor control ensures that the temperature and humidity levels in the room are always comfortable.
Wireless Remote ControlPanasonic's infrared Remote Control with and easy to read LCD Display, gives the user the capability to adjust & set: temperature, sweep (louver control), fan speeds, timer and more, for complete automatic operation.
Self-Diagnosing FunctionDetails of previous warnings are stored and can be verified on the liquid crystal display. This makes it easier to diagnose malfunctions, greatly reducing service labor. (Wired remote controller)
Dry ModeBy coupling compressor and fan operation, intermittent operation can be precisely controlled according to room temperature, so that air is efficiently dehumidified.
3 Fan Speeds and Automatic Fan OperationConvenient microprocessor control automatically adjusts fan speed to High, Medium or Low. According to room temperature to maintain a comfortable airflow throughout the room.
Louver ControlLouver can be manually set to the desired angle by remote control.
24-hour Clock with ON/OFF Program TimerThe remote control unit allows you to set a wide variety of timer-based operations. Such functions include automatic ON/OFF with a timer setting, same time ON/OFF every day, ON timer, OFF timer and Combination timer.
1-hour OFF TimerWhen this button is pushed either while the unit is operating or while it is stopped, the unit will operate for one hour and then switch off automatically.
Automatic Restart Function after Power FailureThis feature allows the system to automatically resume operation at its preset program, after power is restored from a power failure.
Electric Refrigerant Control ValveThe circulation volume of the refrigerant is controlled by a pulse type electric control valve. In order to attain optimum efficiency, when the power is switched ON, the opening degree of the electric control valve is controlled between 90 and 480 steps.

R-410A

A proven refrigerant blend with a low ozone depleting potential

Quiet ModeLOW, low fan speed for extra quiet operation.

Supplier's Site

Technical Specifications

  Panasonic HVAC
Product Category Air Conditioners
Product Number CS-MKS7NKU
Product Name Multi Split System - Air Conditioner
Type Wall or Window Mount
Application Residential; Commercial
Cooling Capacity 7500 BTU/hr (2198 W)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
 - Wine Wall Cooling System, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 400 to 4400 BTU/hr (117 to 1290 W)
View Details