Panasonic HVAC Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Max Working Pressure 700 psi Temperature Rating -40 to 300 degrees Fahrenheit Bi-Directional Application Internal Parts Design to Guarantee 0% |