Thyracont Vacuum Instruments GmbH Datasheets for Pressure Gauges
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| 25 mbar to 1.0 x 10-3 mbar (9999 mTorr to 1 mTorr) The VD8TC compact vacuum tester is used for measuring total pressure in combination with the following types... | |
| Absolute Pressure 100 mbar to 1 x 10-3 mbar (=hPa), 75 Torr to 1 x 10-3 Torr VD84 digital Pirani vacuum meter with external, exchangeable sensor head VSP841/2... | |
| Absolute Pressure 100 mbar to 5 x 10-4 mbar (=hPa), 75 Torr to 5 x 10-4 Torr VD83 digital vacuum meter measures absolute pressure in the fine vacuum... | |
| Absolute Pressure 1200 - 5 x 10-4 mbar (=hPa), 900 - 5 x 10-4 Torr VD85 digital vacuum meter reads pressure over 7 decades in the rough and... | |
| Absolute Pressure 1600 mbar to 1 mbar (=hPa), 1200 Torr to 1 Torr The versatile VD81 digital vacuum meter measures absolute pressure in the rough vacuum range. It is equipped... |