Thyracont Vacuum Instruments GmbH Digital Compact Vacuum Meter / Data Logger VD83

Description
Absolute Pressure 100 mbar to 5 x 10-4 mbar (=hPa), 75 Torr to 5 x 10-4 Torr VD83 digital vacuum meter measures absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (save up to 2000 measurements). The VD83 can be operated with battery or external power supply making it ideal for either portable or stationary applications. Benefits Temperature compensated, metal sealed Pirani sensor with durable helix filament High accuracy, excellent repeatability Min/Max memory: Storage and display of high and low values Gas correction factors for correct pressure readings High battery life due to clocked measurement The sensor is well protected against condensing solvents Pressure units: mbar, Torr, hPa Battery conserving auto-off mode or continuous operation Typical Applications Check and setup of vacuum appliances Diagnosis and service of vacuum pumps Coating plants Evaporators Leak tests and monitoring of vacuum insulations Speed vacs Recording and plotting of pump down diagrams
Description
Absolute Pressure 100 mbar to 5 x 10-4 mbar (=hPa), 75 Torr to 5 x 10-4 Torr VD83 digital vacuum meter measures absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (save up to 2000 measurements). The VD83 can be operated with battery or external power supply making it ideal for either portable or stationary applications. Benefits Temperature compensated, metal sealed Pirani sensor with durable helix filament High accuracy, excellent repeatability Min/Max memory: Storage and display of high and low values Gas correction factors for correct pressure readings High battery life due to clocked measurement The sensor is well protected against condensing solvents Pressure units: mbar, Torr, hPa Battery conserving auto-off mode or continuous operation Typical Applications Check and setup of vacuum appliances Diagnosis and service of vacuum pumps Coating plants Evaporators Leak tests and monitoring of vacuum insulations Speed vacs Recording and plotting of pump down diagrams

Suppliers

Company
Product
Description
Supplier Links
Digital Compact Vacuum Meter / Data Logger - VD83 - Thyracont Vacuum Instruments GmbH
Passau, Germany
Digital Compact Vacuum Meter / Data Logger
VD83
Digital Compact Vacuum Meter / Data Logger VD83
Absolute Pressure 100 mbar to 5 x 10-4 mbar (=hPa), 75 Torr to 5 x 10-4 Torr VD83 digital vacuum meter measures absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (save up to 2000 measurements). The VD83 can be operated with battery or external power supply making it ideal for either portable or stationary applications. Benefits Temperature compensated, metal sealed Pirani sensor with durable helix filament High accuracy, excellent repeatability Min/Max memory: Storage and display of high and low values Gas correction factors for correct pressure readings High battery life due to clocked measurement The sensor is well protected against condensing solvents Pressure units: mbar, Torr, hPa Battery conserving auto-off mode or continuous operation Typical Applications Check and setup of vacuum appliances Diagnosis and service of vacuum pumps Coating plants Evaporators Leak tests and monitoring of vacuum insulations Speed vacs Recording and plotting of pump down diagrams

Absolute Pressure 100 mbar to 5 x 10-4 mbar (=hPa), 75 Torr to 5 x 10-4 Torr

VD83 digital vacuum meter measures absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (save up to 2000 measurements).
The VD83 can be operated with battery or external power supply making it ideal for either portable or stationary applications.

Benefits

  • Temperature compensated, metal sealed Pirani sensor with durable helix filament
  • High accuracy, excellent repeatability
  • Min/Max memory: Storage and display of high and low values
  • Gas correction factors for correct pressure readings
  • High battery life due to clocked measurement
  • The sensor is well protected against condensing solvents
  • Pressure units: mbar, Torr, hPa
  • Battery conserving auto-off mode or continuous operation

Typical Applications

  • Check and setup of vacuum appliances
  • Diagnosis and service of vacuum pumps
  • Coating plants
  • Evaporators
  • Leak tests and monitoring of vacuum insulations
  • Speed vacs
  • Recording and plotting of pump down diagrams
Supplier's Site

Technical Specifications

  Thyracont Vacuum Instruments GmbH
Product Category Digital Pressure Gauges
Product Number VD83
Product Name Digital Compact Vacuum Meter / Data Logger
Pressure Measurement Gauge; Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Digital Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 5800 psi (0.0 to 4082 m H2O)
Scale Units pounds per square inch; bar
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Pressure Measurement Gauge
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
View Details
Vacuum Transducer, MicroPirani-Absolute Piezo, Display, NW25 ISO-KF, RS232 Model: 910-21034 - 910-21034 - Newport MKS
Specs
Pressure Measurement Gauge
Sensor Technology MicroPirani (MEMS Thermal Conductivity), Piezo absolute (MEMS diaphragm)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
Accuracy 2 ±% FS
View Details