Thyracont Vacuum Instruments GmbH Datasheets for Vacuum Sensors

Vacuum sensors are devices for measuring vacuum or sub-atmospheric pressures.
Vacuum Sensors: Learn more

Product Name Notes
Absolute Pressure 1000 mbar to 5 x 10-9 mbar (=hPa), 750 Torr to 5 x 10-9 Torr The compact VSM72 Pirani/cold cathode combination transducer measures absolute pressure from...
Absolute Pressure 1000...100 mbar to 1 x 10-3 mbar, 750...75 Torr to 1 x 10-3 Torr The VSP841 and VSP842 Pirani half bridges measure absolute pressure in the...
Absolute Pressure 1400 mbar to 1 mbar (=hPa), 1050 Torr to 1 Torr The compact VSC43 piezo transducer is used for measuring absolute pressure in the rough vacuum range. Due...
Absolute Pressure 200 mbar to 0.1 mbar (=hPa), 150 Torr to 0.1 Torr The VCC200 capacitance vacuum transducer is used for measuring absolute pressure with high accuracy and independent of...