Thyracont Vacuum Instruments GmbH Digital Compact Vacuum Meters / Data Loggers VD85

Description
Absolute Pressure 1200 - 5 x 10-4 mbar (=hPa), 900 - 5 x 10-4 Torr VD85 digital vacuum meter reads pressure over 7 decades in the rough and fine vacuum range. Its sensor combination of piezo and Pirani guarantees high resolution and precision over the whole range. It is equipped with USB interface and can be used as data logger (save up to 2000 measurements). The VD85 can be operated with battery or external power supply making it ideal for either portable or stationary applications. Benefits Wide measuring range due to combined sensor piezo/Pirani High precision and optimal resolution over the whole range Min/Max memory: Storage and display of high and low values Excellent long term stability Gas correction factor for correct pressure readings Pressure units mbar, Torr, hPa Automatic switch off and continuous operation Continuous pressure display over the whole range Typical Applications Check and setup of vacuum appliances Diagnosis and documentation of vacuum pumps Leak tests Service and maintenance Coating plants Evaporators Graphical evaluation of pump down diagrams
Description
Absolute Pressure 1200 - 5 x 10-4 mbar (=hPa), 900 - 5 x 10-4 Torr VD85 digital vacuum meter reads pressure over 7 decades in the rough and fine vacuum range. Its sensor combination of piezo and Pirani guarantees high resolution and precision over the whole range. It is equipped with USB interface and can be used as data logger (save up to 2000 measurements). The VD85 can be operated with battery or external power supply making it ideal for either portable or stationary applications. Benefits Wide measuring range due to combined sensor piezo/Pirani High precision and optimal resolution over the whole range Min/Max memory: Storage and display of high and low values Excellent long term stability Gas correction factor for correct pressure readings Pressure units mbar, Torr, hPa Automatic switch off and continuous operation Continuous pressure display over the whole range Typical Applications Check and setup of vacuum appliances Diagnosis and documentation of vacuum pumps Leak tests Service and maintenance Coating plants Evaporators Graphical evaluation of pump down diagrams

Suppliers

Company
Product
Description
Supplier Links
Digital Compact Vacuum Meters / Data Loggers - VD85 - Thyracont Vacuum Instruments GmbH
Passau, Germany
Digital Compact Vacuum Meters / Data Loggers
VD85
Digital Compact Vacuum Meters / Data Loggers VD85
Absolute Pressure 1200 - 5 x 10-4 mbar (=hPa), 900 - 5 x 10-4 Torr VD85 digital vacuum meter reads pressure over 7 decades in the rough and fine vacuum range. Its sensor combination of piezo and Pirani guarantees high resolution and precision over the whole range. It is equipped with USB interface and can be used as data logger (save up to 2000 measurements). The VD85 can be operated with battery or external power supply making it ideal for either portable or stationary applications. Benefits Wide measuring range due to combined sensor piezo/Pirani High precision and optimal resolution over the whole range Min/Max memory: Storage and display of high and low values Excellent long term stability Gas correction factor for correct pressure readings Pressure units mbar, Torr, hPa Automatic switch off and continuous operation Continuous pressure display over the whole range Typical Applications Check and setup of vacuum appliances Diagnosis and documentation of vacuum pumps Leak tests Service and maintenance Coating plants Evaporators Graphical evaluation of pump down diagrams

Absolute Pressure 1200 - 5 x 10-4 mbar (=hPa), 900 - 5 x 10-4 Torr

VD85 digital vacuum meter reads pressure over 7 decades in the rough and fine vacuum range. Its sensor combination of piezo and Pirani guarantees high resolution and precision over the whole range. It is equipped with USB interface and can be used as data logger (save up to 2000 measurements).
The VD85 can be operated with battery or external power supply making it ideal for either portable or stationary applications.

Benefits

  • Wide measuring range due to combined sensor piezo/Pirani
  • High precision and optimal resolution over the whole range
  • Min/Max memory: Storage and display of high and low values
  • Excellent long term stability
  • Gas correction factor for correct pressure readings
  • Pressure units mbar, Torr, hPa
  • Automatic switch off and continuous operation
  • Continuous pressure display over the whole range

Typical Applications

  • Check and setup of vacuum appliances
  • Diagnosis and documentation of vacuum pumps
  • Leak tests
  • Service and maintenance
  • Coating plants
  • Evaporators
  • Graphical evaluation of pump down diagrams
Supplier's Site

Technical Specifications

  Thyracont Vacuum Instruments GmbH
Product Category Digital Pressure Gauges
Product Number VD85
Product Name Digital Compact Vacuum Meters / Data Loggers
Pressure Measurement Gauge; Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 5802 psi (4083 m H2O)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Digital Pressure Gauge -  - HydraCheck Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 8700 psi (6123 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Vacuum Transducer, Cold Cathode-MicroPirani, Display, NW25 ISO-KF, RS232, 3 Relays Model: 972B-21034 - 972B-21034 - Newport MKS
Specs
Pressure Measurement Gauge
Sensor Technology Cold Cathode and MicroPirani™ (MEMS Thermal Conductivity)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Pressure Measurement Gauge
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
View Details