Thyracont Vacuum Instruments GmbH Datasheets for Data Loggers and Data Recorders

Data loggers and data recorders acquire digital data from sensors and other signals. They are primarily used to store data for subsequent downloads to a host PC, but may also include real-time features such as monitors and alarms.
Data Loggers and Data Recorders: Learn more

Product Name Notes
Absolute Pressure 100 mbar to 1 x 10-3 mbar (=hPa), 75 Torr to 1 x 10-3 Torr VD84 digital Pirani vacuum meter with external, exchangeable sensor head VSP841/2...
Absolute Pressure 100 mbar to 5 x 10-4 mbar (=hPa), 75 Torr to 5 x 10-4 Torr VD83 digital vacuum meter measures absolute pressure in the fine vacuum...
Absolute Pressure 1200 - 5 x 10-4 mbar (=hPa), 900 - 5 x 10-4 Torr VD85 digital vacuum meter reads pressure over 7 decades in the rough and...
Absolute Pressure 1600 mbar to 1 mbar (=hPa), 1200 Torr to 1 Torr The versatile VD81 digital vacuum meter measures absolute pressure in the rough vacuum range. It is equipped...