Thyracont Vacuum Instruments GmbH Digital Compact Vacuum Meter / Data Logger VD84

Description
Absolute Pressure 100 mbar to 1 x 10-3 mbar (=hPa), 75 Torr to 1 x 10-3 Torr VD84 digital Pirani vacuum meter with external, exchangeable sensor head VSP841/2 reads absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (up to 2000 measurements). VD84 can be operated with battery or external power supply making it ideal for either portable or stationary applications. Benefits Temperature compensated Pirani sensor with durable helix filament Min/Max memory: Storage and display of high and low values Excellent reproducibility Gas correction factors for correct pressure readings Long battery life due to clocked measurement The sensor is well protected against condensed solvents Automatic switch off or continuous operation Pressure units mbar, Torr, hPa Typical Applications Cyclic monitoring of vacuum insulations of liquid gas tanks or pipelines Evacuation of brake and air-conditioning systems Check and setup of vacuum appliances Diagnosis and service of vacuum pumps Coating plants Speed vacs Vacuum evaporators
Description
Absolute Pressure 100 mbar to 1 x 10-3 mbar (=hPa), 75 Torr to 1 x 10-3 Torr VD84 digital Pirani vacuum meter with external, exchangeable sensor head VSP841/2 reads absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (up to 2000 measurements). VD84 can be operated with battery or external power supply making it ideal for either portable or stationary applications. Benefits Temperature compensated Pirani sensor with durable helix filament Min/Max memory: Storage and display of high and low values Excellent reproducibility Gas correction factors for correct pressure readings Long battery life due to clocked measurement The sensor is well protected against condensed solvents Automatic switch off or continuous operation Pressure units mbar, Torr, hPa Typical Applications Cyclic monitoring of vacuum insulations of liquid gas tanks or pipelines Evacuation of brake and air-conditioning systems Check and setup of vacuum appliances Diagnosis and service of vacuum pumps Coating plants Speed vacs Vacuum evaporators

Suppliers

Company
Product
Description
Supplier Links
Digital Compact Vacuum Meter / Data Logger - VD84 - Thyracont Vacuum Instruments GmbH
Passau, Germany
Digital Compact Vacuum Meter / Data Logger
VD84
Digital Compact Vacuum Meter / Data Logger VD84
Absolute Pressure 100 mbar to 1 x 10-3 mbar (=hPa), 75 Torr to 1 x 10-3 Torr VD84 digital Pirani vacuum meter with external, exchangeable sensor head VSP841/2 reads absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (up to 2000 measurements). VD84 can be operated with battery or external power supply making it ideal for either portable or stationary applications. Benefits Temperature compensated Pirani sensor with durable helix filament Min/Max memory: Storage and display of high and low values Excellent reproducibility Gas correction factors for correct pressure readings Long battery life due to clocked measurement The sensor is well protected against condensed solvents Automatic switch off or continuous operation Pressure units mbar, Torr, hPa Typical Applications Cyclic monitoring of vacuum insulations of liquid gas tanks or pipelines Evacuation of brake and air-conditioning systems Check and setup of vacuum appliances Diagnosis and service of vacuum pumps Coating plants Speed vacs Vacuum evaporators

Absolute Pressure 100 mbar to 1 x 10-3 mbar (=hPa), 75 Torr to 1 x 10-3 Torr

VD84 digital Pirani vacuum meter with external, exchangeable sensor head VSP841/2 reads absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (up to 2000 measurements).
VD84 can be operated with battery or external power supply making it ideal for either portable or stationary applications.

Benefits

  • Temperature compensated Pirani sensor with durable helix filament
  • Min/Max memory: Storage and display of high and low values
  • Excellent reproducibility
  • Gas correction factors for correct pressure readings
  • Long battery life due to clocked measurement
  • The sensor is well protected against condensed solvents
  • Automatic switch off or continuous operation
  • Pressure units mbar, Torr, hPa

Typical Applications

  • Cyclic monitoring of vacuum insulations of liquid gas tanks or pipelines
  • Evacuation of brake and air-conditioning systems
  • Check and setup of vacuum appliances
  • Diagnosis and service of vacuum pumps
  • Coating plants
  • Speed vacs
  • Vacuum evaporators
Supplier's Site

Technical Specifications

  Thyracont Vacuum Instruments GmbH
Product Category Digital Pressure Gauges
Product Number VD84
Product Name Digital Compact Vacuum Meter / Data Logger
Pressure Measurement Gauge; Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Vacuum Transducer, Display, 0.1-1000 Torr, NW16 ISO-KF, RS232, 0-10 VDC, DB15, 3 Relays - 902B-11034 - Newport MKS
Specs
Pressure Measurement Gauge
Sensor Technology Piezoelectric; Piezo
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
Accuracy 2 ±% FS
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Pressure Measurement Gauge
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
View Details
Digital Pressure Gauge Test Kit -  - HydraCheck Inc.
Specs
Pressure Measurement Gauge
Operating Temperature 14 to 122 F (-10 to 50 C)
Accuracy 0.5000 ±% FS
View Details