Thyracont Vacuum Instruments GmbH Digital Compact Vacuum Meter / Data Logger VD81

Description
Absolute Pressure 1600 mbar to 1 mbar (=hPa), 1200 Torr to 1 Torr The versatile VD81 digital vacuum meter measures absolute pressure in the rough vacuum range. It is equipped with USB interface and can be used as data logger. The VD81 can be operated with battery or external power supply making it ideal for either portable or stationary applications. Benefits Chemically resistant ceramic sensor with Viton® sealing Min/Max Memory: Storage and display of high and low values Up to 5000 h battery life Data logger functionality: Save up to 2000 measurements in the vacuum meter High repeatability, excellent long term stability Pressure units mbar, Torr, hPa Automatic switch off or continuous operation Vacuum connection by small flange, G1/4 female thread or screw in hose nozzle Typical Applications Check and setup of vacuum plants Operational control and documentation at vacuum plants and pumps Vacuum packaging machines Replacement of mercury manometers Chemical process engineering Vacuum furnaces Analysis instruments
Description
Absolute Pressure 1600 mbar to 1 mbar (=hPa), 1200 Torr to 1 Torr The versatile VD81 digital vacuum meter measures absolute pressure in the rough vacuum range. It is equipped with USB interface and can be used as data logger. The VD81 can be operated with battery or external power supply making it ideal for either portable or stationary applications. Benefits Chemically resistant ceramic sensor with Viton® sealing Min/Max Memory: Storage and display of high and low values Up to 5000 h battery life Data logger functionality: Save up to 2000 measurements in the vacuum meter High repeatability, excellent long term stability Pressure units mbar, Torr, hPa Automatic switch off or continuous operation Vacuum connection by small flange, G1/4 female thread or screw in hose nozzle Typical Applications Check and setup of vacuum plants Operational control and documentation at vacuum plants and pumps Vacuum packaging machines Replacement of mercury manometers Chemical process engineering Vacuum furnaces Analysis instruments

Suppliers

Company
Product
Description
Supplier Links
Digital Compact Vacuum Meter / Data Logger - VD81 - Thyracont Vacuum Instruments GmbH
Passau, Germany
Digital Compact Vacuum Meter / Data Logger
VD81
Digital Compact Vacuum Meter / Data Logger VD81
Absolute Pressure 1600 mbar to 1 mbar (=hPa), 1200 Torr to 1 Torr The versatile VD81 digital vacuum meter measures absolute pressure in the rough vacuum range. It is equipped with USB interface and can be used as data logger. The VD81 can be operated with battery or external power supply making it ideal for either portable or stationary applications. Benefits Chemically resistant ceramic sensor with Viton® sealing Min/Max Memory: Storage and display of high and low values Up to 5000 h battery life Data logger functionality: Save up to 2000 measurements in the vacuum meter High repeatability, excellent long term stability Pressure units mbar, Torr, hPa Automatic switch off or continuous operation Vacuum connection by small flange, G1/4 female thread or screw in hose nozzle Typical Applications Check and setup of vacuum plants Operational control and documentation at vacuum plants and pumps Vacuum packaging machines Replacement of mercury manometers Chemical process engineering Vacuum furnaces Analysis instruments

Absolute Pressure 1600 mbar to 1 mbar (=hPa), 1200 Torr to 1 Torr

The versatile VD81 digital vacuum meter measures absolute pressure in the rough vacuum range. It is equipped with USB interface and can be used as data logger. The VD81 can be operated with battery or external power supply making it ideal for either portable or stationary applications.

Benefits

  • Chemically resistant ceramic sensor with Viton® sealing
  • Min/Max Memory: Storage and display of high and low values
  • Up to 5000 h battery life
  • Data logger functionality: Save up to 2000 measurements in the vacuum meter
  • High repeatability, excellent long term stability
  • Pressure units mbar, Torr, hPa
  • Automatic switch off or continuous operation
  • Vacuum connection by small flange, G1/4 female thread or screw in hose nozzle

Typical Applications

  • Check and setup of vacuum plants
  • Operational control and documentation at vacuum plants and pumps
  • Vacuum packaging machines
  • Replacement of mercury manometers
  • Chemical process engineering
  • Vacuum furnaces
  • Analysis instruments
Supplier's Site

Technical Specifications

  Thyracont Vacuum Instruments GmbH
Product Category Digital Pressure Gauges
Product Number VD81
Product Name Digital Compact Vacuum Meter / Data Logger
Pressure Measurement Gauge; Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Pressure Measurement Gauge
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
View Details
Digital Pressure Gauge -  - HydraCheck Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 8700 psi (6123 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 5802 psi (4083 m H2O)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details