XJCSENSOR Technology Co., Ltd. Datasheets for Load Cells
Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one or more axes.
Load Cells: Learn more
| Product Name | Notes |
|---|---|
| Adopts high-precision resistance strain principle. Supports force measurement in the range of 0-50kg. S structural design, compression and tension, easy to install and flexible. High precision and high stability. Small... | |
| Adopts high-precision resistance strain principle. Supports force measurement in the range of 0-50kg. S structural design, compression and tension, easy to install and flexible. High precision and high stability. | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-1000kg. Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful... | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-1000kg Parallel Beam structural design, robust pressure-bearing structure with simplified installation High precision and high stability Alloy steel/... | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-100kg. Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful... | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-100kg. Sealed welding, oil, water, corrosion resistance Compression and tension, easy to install and flexible. Small size, appearance... | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-100kg Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful... | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-100kg Sealed welding, oil, water, corrosion resistance Compression and tension, easy to install and flexible Small size, appearance... | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-10kg. Parallel Beam structural design, robust pressure-bearing structure with simplified installation. High precision and high stability Small size,... | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-10ton. Oil, water, corrosion resistance S structural design, compression and tension, easy to install and flexible. | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-10ton. Robust pressure-bearing structure with simplified installation. High precision and high stability High response frequency | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-12ton. Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful... | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-20ton. Parallel Beam structural design, robust pressure-bearing structure with simplified installation. High precision and high stability High response... | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-20ton. Robust pressure-bearing structure with simplified installation. High precision and high stability High response frequency | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-20ton. S structural design, compression and tension, easy to install and flexible. Stainless steel/ Alloy steel material. | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-2ton. Parallel Beam structural design, robust pressure-bearing structure with simplified installation. High precision and high stability Small size,... | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-3ton. S-type structural design, compression and tension, easy to install. | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-50kg. Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful... | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-5kg. Robust pressure-bearing structure with simplified installation. Small size, beautiful appearance High response frequency, high-precision. | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-5ton. Oil, water, corrosion resistance Robust pressure-bearing structure with simplified installation. High response frequency | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-5ton. Robust pressure-bearing structure with simplified installation. High quality stainless steel material High response frequency | |
| Adoptshigh-precision resistance strain principle Supports force measurement in the range of 0-500kg. Robust pressure-bearing structure with simplified installation. High quality stainless steel material High response frequency | |
| Adpts high-precision resistance strain principle. Supports force measurement in the range of 0-2ton. Stainless steel material with sealed welding, oil, water, corrosion resistance. Robust pressure-bearing structure with simplified installation. High... | |
| Adpts high-precision resistance strain principle Supports force measurement in the range of 0-2 ton. Oil, moisture-proof, corrosion resistance Capsule structural design, robust pressure-bearing structure with simplified installation. High response frequency... | |
| Adpts high-precision resistance strain principle Supports force measurement in the range of 0-20kg. Robust pressure-bearing structure with simplified installation. Small size, beautiful appearance High response frequency, high-precision. | |
| High-precision resistance strain principle Supports force measurement in the range of 0-500kg. Stainless steel, sealed welding, oil, water, corrosion resistance Robust pressure-bearing structure with simplified installation. High response frequency | |
| X-S07-Q-10 adopts high-precision resistance strain principle Supports force measurement in the range of 0-10kg. Compression and tension, easy to install and flexible. Small size, beautiful appearance | |
| X-S08 adopts high-precision resistance strain principle. Supports force measurement in the range of 0-30ton. Oil, water, corrosion resistance. Wheel-shape, beautiful appearance. High dynamic response frequency. | |
| X-S09-A adopts high-precision resistance strain principle Supports force measurement in the range of 0-5kg. S-type structural design, compression and tension, easy to install and flexible. Small size, beautiful appearance | |
| X-S09-A-OP-W12 adopts high-precision resistance strain principle. Supports force measurement in the range of 0-200kg. S-type structural design, compression and tension, easy to install and flexible. Small size, beautiful appearance. | |
| X-S09-A-X adopts high-precision resistance strain principle Supports force measurement in the range of 0-10kg. S-type structural design, compression and tension, easy to install and flexible. Small size, beautiful appearance |