XJCSENSOR Technology Co., Ltd. Compression Load Cell X-L11-D70

Description
Adpts high-precision resistance strain principle. Supports force measurement in the range of 0-2ton. Stainless steel material with sealed welding, oil, water, corrosion resistance. Robust pressure-bearing structure with simplified installation. High response frequency.
Request a Quote
Description
Adpts high-precision resistance strain principle. Supports force measurement in the range of 0-2ton. Stainless steel material with sealed welding, oil, water, corrosion resistance. Robust pressure-bearing structure with simplified installation. High response frequency.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Load Cell - X-L11-D70 - XJCSENSOR Technology Co., Ltd.
Shenzhen, China
Compression Load Cell
X-L11-D70
Compression Load Cell X-L11-D70
Adpts high-precision resistance strain principle. Supports force measurement in the range of 0-2ton. Stainless steel material with sealed welding, oil, water, corrosion resistance. Robust pressure-bearing structure with simplified installation. High response frequency.

  • Adpts high-precision resistance strain principle.
  • Supports force measurement in the range of 0-2ton.
  • Stainless steel material with sealed welding, oil, water, corrosion resistance.
  • Robust pressure-bearing structure with simplified installation.
  • High response frequency.
Supplier's Site

Technical Specifications

  XJCSENSOR Technology Co., Ltd.
Product Category Force and Load Sensors
Product Number X-L11-D70
Product Name Compression Load Cell
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S07-Q-15 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
2-axis Force Sensor - X-2A-H-D130-H21-YZ - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Sensor Element / Chip
Technology Strain Gauge
Features Biaxial Measurement; Temperature Compensated
View Details
2-axis Force Sensor - X-2A-D54-H54 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Output Analog Voltage
Device Sensor Element / Chip
Technology Strain Gauge
View Details
Compression Load Cell - X-C02-3M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Measured Compression
Device Sensor / Transducer
Technology Strain Gauge
View Details