XJCSENSOR Technology Co., Ltd. Datasheets for Pressure Sensors

Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more

Product Name Notes
High performance sensor. large screen LCD display With peak holding function. Dynamic display of pressure percentage. Five engineering units are optional. Optional shutdown and backlight time.
Range: 0-1kpa-600kpa. High performance core, Compact design. Multiple output signals optional. Field adjustable calibration. Superior long term stability.
Range: 0~5kpa~60bar. High performance diffused silicon core. Compact design. Multiple output signals optional. Multiple electrical connections, superior long term stability.
Range:-100kpa-0 & 0-20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antinterference ability.
Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability.
Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
Range:-100kpa~0&0~5k pa~1000bar. Rotary head 330 degree. Switch output optional PNP or NPN. Superior long term stability. Strong antiinterference ability.
The nozzle and the housing are made of stainless steel Strong corrosion resistance and good long-term stability Wide range of temperature compensation A variety of pressure interface thread forms and...