XJCSENSOR Technology Co., Ltd. Datasheets for Piezoelectric Sensors

Piezoelectric sensors measure the electrical potential caused by applying mechanical force to a piezoelectric material. They are used in a variety of pressure-sensing applications.
Piezoelectric Sensors: Learn more

Product Name Notes
Preloading and calibration are required after installation. Linearity error ≤ +-1%. Compact design, Ultra thin thickness, Eextremely rigid. Wide operating temperature range, High IP level, Long lifespan. Especially suitable for...
Preloading and calibration are required after installation. Linearity error ≤ +-1%. Compact design, Ultra thin thickness,极extremely rigid. Wide operating temperature range, High IP level, Long lifespan. Especially suitable for high-speed...