XJCSENSOR Technology Co., Ltd. Datasheets for Torque Sensors

Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications.
Torque Sensors: Learn more

Product Name Notes
Adopts high-precision resistance strain principle Supports force measurement in the range of 0-100Nm. Easy to install. Small size,elegent appearance High response frequency
Adoptshigh-precision resistance strain principle Supports force measurement in the range of 0-100Nm. Easy to install. Small size, beautiful appearance
Contact structure. Flange type connection, thin thickness. High torsional rigidity and strong overload protection capacity. High precision with the principle of resistance strain type. Output positive and negative torque signals,...
Contact structure. Small size. High torsional rigidity and strong overload protection capacity. High precision with the principle of resistance strain type. Output positive and negative torque signals, Quick response. Good...
High accuracy, stable performance and low-range torque measurement Easy to install, Static torque measurement, both ends are connected with flanges.
Various communication methods are available. High sampling frequency, quick response, strong anti-interference ability. High precision with the principle of resistance strain type. God temperature characteristics with self-compensated strain gauge. Small...
Various communication methods are available. High sampling frequency, quick response, strong anti-interference ability. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strain gauge. Small...
Various communication methods are available. High sampling frequency, quick response, strong anti-interference ability. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strained gauge. Small...
Various communication methods are available. High sampling frequency, quick response, strong antinterference ability. High precision with the principle of resistance strain gauge. Good temperature characteristics with self-compensated strain gauge. Small...
Various communication methods are available. High sampling frequency, quick response, strong antinterference ability. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strain gauge. Small...
With clear function. Various communication methods are available. Output positive and negative torque signals. Non-contact structure, no wear. Up to 500r/min can be customized. High torsional rigidity and strong overload...
With reset function and speed measurement function. Output positive and negative torque signals. Various communication methods are available. Non-contact structure, no wear. Up to 5000r/min can be customized. High torsional...