XJCSENSOR Technology Co., Ltd. Datasheets for Tension Meters
Tension meters are instruments that measure tension in cable, fiber, belts and webs, or sheets.
Tension Meters: Learn more
| Product Name | Notes |
|---|---|
| Built-in self-aligning bearing (two ends are not in the same surface) which can compensate for bearing expansion and misalignment. Self-aligning bearing is easy to install, multiple bore diameters are available. | |
| Built-in self-aligning bearing (two ends are not in the same surface) which can compensate for bearing expansion and misalignment. Self-aligning bearing is easy to install. Built-in new mechanical 10 times... | |
| Compact structure, can be installed in narrow equipment. Built-in self-aligning bearing (two ends are not in the same surf ace ) which can compensate for bearing expansion and misalignment. Built-in... | |
| Compact structure, easy to install. Can be installed directly inside or outside the machine frame. Minor temperature drift, good non-linearity and repeatability. Built-in new mechanical 10 times anti-overload protection. Self-aligning... | |
| Compact structure, easy to install. Can be installed inside or outside machine frame directly. Minor temperature drift, good non-linearity and repeatability. Roller's weight has no effect on the result when... | |
| Easy installation, Small size, small installation space. Precise, the detection signal is not affected by the coils' position on the roller. Accurate measurement can be performed under low tension. Built-in... | |
| Easy to install with various installation modes. Detection signal is not affected by the position of the coil on the roller. Built-in new mechanical 10 times anti-overload protection. Minor temperature... | |
| Easy to install, high measurement accuracy. Low tension conditions can also be accurately measured. Built-in new mechanical 10 times anti-overload protection. Minor temperature drift, good linear error and repeatability error. | |
| Easy to install, high measurement accuracy. Low tension conditions can also be accurately measurement. Built-in new mechanical 10 times anti-overload protection. Minor temperature drift, good non-linearity and repeatability. Small size,... | |
| Easy to install. Detection signal is not affected by the position of the coil on the roller. Minor temperature drift, good Non-linearity and repeatability. Special surface treatment process on the... |