XJCSENSOR Technology Co., Ltd. Datasheets for Force and Load Sensors
Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Force and Load Sensors: Learn more
| Product Name | Notes |
|---|---|
| Adopts high-precision resistance strain principle. Supports force measurement in the range of 0-50kg. S structural design, compression and tension, easy to install and flexible. High precision and high stability. Small... | |
| Adopts high-precision resistance strain principle. Supports force measurement in the range of 0-50kg. S structural design, compression and tension, easy to install and flexible. High precision and high stability. | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-1000kg. Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful... | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-1000kg Parallel Beam structural design, robust pressure-bearing structure with simplified installation High precision and high stability Alloy steel/... | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-100kg. Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful... | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-100kg. Sealed welding, oil, water, corrosion resistance Compression and tension, easy to install and flexible. Small size, appearance... | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-100kg Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful... | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-100kg Sealed welding, oil, water, corrosion resistance Compression and tension, easy to install and flexible Small size, appearance... | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-10kg. Parallel Beam structural design, robust pressure-bearing structure with simplified installation. High precision and high stability Small size,... | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-10ton. Oil, water, corrosion resistance S structural design, compression and tension, easy to install and flexible. | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-10ton. Robust pressure-bearing structure with simplified installation. High precision and high stability High response frequency | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-12ton. Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful... | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-20ton. Parallel Beam structural design, robust pressure-bearing structure with simplified installation. High precision and high stability High response... | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-20ton. Robust pressure-bearing structure with simplified installation. High precision and high stability High response frequency | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-20ton. S structural design, compression and tension, easy to install and flexible. Stainless steel/ Alloy steel material. | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-2ton. Parallel Beam structural design, robust pressure-bearing structure with simplified installation. High precision and high stability Small size,... | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-3ton. S-type structural design, compression and tension, easy to install. | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-50kg. Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful... | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-5kg. Robust pressure-bearing structure with simplified installation. Small size, beautiful appearance High response frequency, high-precision. | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-5ton. Oil, water, corrosion resistance Robust pressure-bearing structure with simplified installation. High response frequency | |
| Adopts high-precision resistance strain principle Supports force measurement in the range of 0-5ton. Robust pressure-bearing structure with simplified installation. High quality stainless steel material High response frequency | |
| Adoptshigh-precision resistance strain principle Supports force measurement in the range of 0-500kg. Robust pressure-bearing structure with simplified installation. High quality stainless steel material High response frequency | |
| Adpts high-precision resistance strain principle. Supports force measurement in the range of 0-2ton. Stainless steel material with sealed welding, oil, water, corrosion resistance. Robust pressure-bearing structure with simplified installation. High... | |
| Adpts high-precision resistance strain principle Supports force measurement in the range of 0-2 ton. Oil, moisture-proof, corrosion resistance Capsule structural design, robust pressure-bearing structure with simplified installation. High response frequency... | |
| Adpts high-precision resistance strain principle Supports force measurement in the range of 0-20kg. Robust pressure-bearing structure with simplified installation. Small size, beautiful appearance High response frequency, high-precision. | |
| High precision with the principle of resistance strain type. Crosstalk error, strong long-term stability. Good temperature characteristics with self-compensated strain gauge. Upper and lower flange surfaces, stable structure, high rigidity. | |
| High precision with the principle of resistance strain type. Two-direction force structure. Good temperature characteristics with self-compensated strain gauge. Tiny crosstalk error, strong long-term stability. Overload protection. Stable structure and... | |
| High-precision resistance strain principle Supports force measurement in the range of 0-500kg. Stainless steel, sealed welding, oil, water, corrosion resistance Robust pressure-bearing structure with simplified installation. High response frequency | |
| Quick response. High precision with the principle of resistance strain type. Compensated strain gauge. Decoupled structure, tiny long-term crosstalk error. Small size, low height, suitable for small-volume applications. | |
| Quick response. High precision with the principle of resistance strain type. Upper and lower flange surfaces, stable structure, high rigidity. Tiny crosstalk error, strong long-term stability. Good temperature characteristics with... | |
| X-S07-Q-10 adopts high-precision resistance strain principle Supports force measurement in the range of 0-10kg. Compression and tension, easy to install and flexible. Small size, beautiful appearance | |
| X-S08 adopts high-precision resistance strain principle. Supports force measurement in the range of 0-30ton. Oil, water, corrosion resistance. Wheel-shape, beautiful appearance. High dynamic response frequency. | |
| X-S09-A adopts high-precision resistance strain principle Supports force measurement in the range of 0-5kg. S-type structural design, compression and tension, easy to install and flexible. Small size, beautiful appearance | |
| X-S09-A-OP-W12 adopts high-precision resistance strain principle. Supports force measurement in the range of 0-200kg. S-type structural design, compression and tension, easy to install and flexible. Small size, beautiful appearance. | |
| X-S09-A-X adopts high-precision resistance strain principle Supports force measurement in the range of 0-10kg. S-type structural design, compression and tension, easy to install and flexible. Small size, beautiful appearance |