XJCSENSOR Technology Co., Ltd. Datasheets for NEMA and IP Enclosures

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more

Product Name Notes
Special sealing joint is adopted. High stability multi-turn potentiometer is used for compensation and adjustment. Multiple sensor signal calculation. Multiple sensor cables are connected in tandem. Prevent the sensor from...