Rego Electronics Inc. Datasheets for CPU Coolers
CPU fans and coolers are integrated fans and heat sink assemblies packaged to provide optimum cooling performance, often for specific processors.
CPU Coolers: Learn more
| Product Name | Notes |
|---|---|
| Product Series 1U & 2U Coolers, TDP : 35 Watts to 55 Watts Intel : Socket G2 rPGA 988, 989, 946 & BGA1288 Coolers AMD : FP3, FP4 & FP5... | |
| Features & Benefits - High quality, high reliability, lower noise level, long term supply, customization available Target Market - Automation Computer, Point of Sale, Embedded Board, Gaming, Kiosk, Digital Healthcare... | |
| Features & Benefits - High quality, high reliability, lower noise level, long term supply, customization available Target Market - Industrial PC, Point of Sale, Embedded Board, Gaming, Kiosk Outline Dimension... | |
| Forged AL1070 60 x 60 x 16 mm | |
| Forged AL1070 60 x 60 x 25 mm | |
| Forged AL1070 Fins with C1100 Base , 60 x 60 x 16 mm | |
| Forged C1100 60 x 60 x 18 mm | |
| Heat Sink : Forged AL1070 60 x 60 x 16 mm / Skived AL6063 60 x 58 x 14 mm Fan : 50 x 50 x 10mm / 52 x... | |
| Liquid cooling is commonly used to cool CPUs as well as other computer components. It usually consists of a CPU liquid block, a liquid pump, and a heat exchanger (mostly... | |
| Outline Dimension : 49 x 49 x 22.5 mm Heat Sink : Extruded AL6063, 49 x 49 x 12 mm Fan : 40 x 40 x 10.5 mm, Two Ball... | |
| Outline Dimension : 53.25 x 50 x 22.5 mm Heat Sink : Stamped C1100, 49 x 31.5 x 12 mm Fan : 40 x 40 x 10.5 mm, Two Ball... | |
| Product Series - 1U & 2U Coolers, TDP : 35 Watts to 55 Watts Features & Benefits - A full range of products, customized technology, high quality, high reliability, lower... | |
| Product Series - Chip Size : 35mm x 35mm to 52mm x 52mm, Height : 8.5mm to 10 mm, TDP : 10 Watts to 20 Watts Features & Benefits -... | |
| Recently we have been working with many of our valued customers and have completed the qualification test of the CPU cooler for AMD FP3 processor in many computer industrial applications. | |
| REGO offers a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Their products are well designed in... | |
| Solution : 2U&Up Server CPU Socket : 1155/1156/1150 Outline Dimension : 90.75 x 89.50 x 65.25mm Heat Sink : 78.0 x 62.5 x 61.6mm, Copper Base & Aluminum Fins with... | |
| We are excited to announce that we have just launched new cooler product of 1U 95 watts for Intel® Socket 1155/1156/1150 CPU. They are for application in markets such us... | |
| We are excited to announce that we have just released new CPU cooler products for Intel® new generation mobile CPU processors - Haswell and Boardwell. They are for applications used... | |
| We are excited to announce that we have just released new sunflower cooler products for Intel® mobile processors – Ivy Bridge and Sandy Bridge. They are for applications used in... | |
|
Sunflower Coolers for 47 Watts Intel® Haswell / Broadwell Mobile Processors -- RG1100B-EAC-EF5173-28
|
We are excited to announce that we have just released new sunflower cooler products for Intel® new generation mobile processors - Haswell and Boardwell. They are for applications used in... |
| We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in... |