Rego Electronics Inc. Datasheets for Heat Sinks
Heat sinks are thermally conductive, usually metallic components or devices that absorb and dissipate heat generated by electronic components such as computers. Common heat sink materials include aluminum, copper, and steel.
Heat Sinks: Learn more
| Product Name | Notes |
|---|---|
| A vapor chamber is a high-end thermal management device that can rapidly spread heat from a small source to a large platform of area. A properly designed vapor chamber with... | |
| Copper and aluminum are the two popular NC heat sink materials. Simple to complex manufacturing of many types of custom or prototype heat sinks is our specialty. Heat sinks can... | |
| Heat Sink : Forged AL1070 fins with C1100 Base, 60 x 60 x 16 mm Fan : 50 x 50 x 10mm / 50 x 50 x 20 mm, Two... | |
| Rego offers an extensive range of Die Casting Alumnium Heat Sinks. They are widely used in various cooling applications. These are processed by die casting and pressure casting, good for... | |
| Skived fins are produced by precisely shaving a solid block of aluminum or copper to form the fins on top of the starting material. Fins are integral to the base... | |
| Stamped Heat Sinks are constructed with a base and independent fins. Fins are attached to the base using Soldering Technology. They have high fin density which provides increased efficiency for... | |
| Standard Product : 10 x 6.3 x free ~ 95 x 29 x free (mm) Material & Finish : AL6063 / Anodizing Features & Benefits - A full range of... | |
| Standard Products sizes ranging from 7mm x 7mm to 117mm x 61mm are listed below. Customization is available. Please contact us directly! Features & Benefits- -Fins and base are one... |