Product Series
1U & 2U Coolers, TDP : 35 Watts to 55 Watts
Intel : Socket G2 rPGA 988, 989, 946 & BGA1288 Coolers
AMD : FP3, FP4 & FP5 Coolers
Features & Benefits
A full range of products, customized technology, high quality, high reliability, lower noise level, long term supply
Target Market
Industrial PC, Point of Sale, Embedded Board, Gaming, Kiosk
| Rego Electronics Inc. | |
|---|---|
| Product Category | CPU Coolers |
| Product Number | RG1100B-EAC(H23)-AD5273-28 |
| Product Name | CPU Cooler for AMD FP5 BGA Socket |
| Device | Active Heat Sink |
| L | 60 mm (2.36 inch) |
| W | 60 mm (2.36 inch) |
| H | 43 mm (1.69 inch) |
| Mounting | Socket |