Rego Electronics Inc. Datasheets for Edge Connectors
Card edge connectors are edge-on connectors designed for single-sided or double-sided printed circuit boards (PCBs).
Edge Connectors: Learn more
| Product Name | Notes |
|---|---|
| A full series of vertical, right angle and straddle mount types connectors Features & Benefits - Allows for variations of power, signal or mixed power or signal connectors to be... | |
| CFexpress is a next generation memory card based on the proven and popular PCIE® interface, and the highly efficient NVM Express® stack, for applications requiring high throughput and low latency... | |
| FPC / FFC 0.3mm pitch PCB mount jack Features & Benefits - A full range of products include positions from 13 to 71 Well-designed press locking mechanism Low cost, Long... | |
| FPC / FFC 0.5mm pitch PCB mount jack Features & Benefits - A full range of products include upper contact, lower contact with positions from 04 to 60 Well-designed press... | |
| FPC/FFC 1.0mm pitch PCB mount jack Features & Benefits - A full range of products include upper contact, lower contact with positions from 04 to 40 Well-designed press type and... | |
| Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector Features & Benefits - Simplify power design Target Market - Telecommunication, Networking, Data Communication, Industrial Server Based Computing | |
| M.2 (NGFF) PCB Mount connectors and stand-off mechanical parts Features & Benefits - Available for right angle-top mount type with various heights at 3.2 & 4.2mm and various key position... | |
| Mini PCI 124 positions PCB mount connectors Features & Benefits - A full range of products include right angle top mount type with various heights at 4.0, 5.2, 5.6, 6.0,... | |
| Mini PCI-e 52 positions PCB Mount connectors and stand-off mechanical parts Features & Benefits - A full range of products include right angle top mount type with various heights at... | |
| Product Series - SO DDR3 204 positions PCB mount connectors Features & Benefits - A full range of products include right angle top mount, right angle reverse mount and vertical... | |
| Product Series - CFexpress card host connectors Features & Benefits - Available for right angle top mount Save PCB space Well-designed card locking mechanism - work under industrial shock and... | |
| Product Series - SO DDR2 200 positions PCB mount connectors Features & Benefits - A full range of products include right angle top mount, right angle reverse mount and vertical... | |
| Vertical, Right Angle types are available for selection Features & Benefits - Mixed power and signal contacts High-current, low-profile connector extends mounting flexibility to backplane or midplane mating applications Target... |